Ohmite Manufacturing Co. Through Hole Resistors 20J1K2E

Description
1.2 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
1.2 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 20J1K2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J1K2E-ND
Through Hole Resistors 20J1K2E-ND
1.2 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

1.2 kOhms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel - 70023108 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel
70023108
Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel 70023108
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 1.2Kohm, 10W, 5%; Resistance Ohmite - 64K7962 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.2Kohm, 10W, 5%; Resistance Ohmite
64K7962
Wirewound Resistor, 1.2Kohm, 10W, 5%; Resistance Ohmite 64K7962
WIREWOUND RESISTOR, 1.2KOHM, 10W, 5%; Resistance:1.2kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound ; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.2KOHM, 10W, 5%; Resistance:1.2kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 20J1K2E-ND 70023108 64K7962
Product Name Through Hole Resistors Resistor;Wirewound;Res 1.2 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 1.2Kohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A16RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details