Ohmite Manufacturing Co. Resistor, Wirewound, 1Kohm, 10W, 5%; Resistance Ohmite 20J1K0

Description
RESISTOR, WIREWOUND, 1KOHM, 10W, 5%; Resistance:1kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No
Description
RESISTOR, WIREWOUND, 1KOHM, 10W, 5%; Resistance:1kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 1Kohm, 10W, 5%; Resistance Ohmite - 01F7518 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1Kohm, 10W, 5%; Resistance Ohmite
01F7518
Resistor, Wirewound, 1Kohm, 10W, 5%; Resistance Ohmite 01F7518
RESISTOR, WIREWOUND, 1KOHM, 10W, 5%; Resistance:1kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

RESISTOR, WIREWOUND, 1KOHM, 10W, 5%; Resistance:1kohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01F7518
Product Name Resistor, Wirewound, 1Kohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details