Ohmite Manufacturing Co. Through Hole Resistors 20J10R

Description
10 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
10 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-20J10R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-20J10R-ND
Through Hole Resistors 273-20J10R-ND
10 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

10 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
OHM PC Mount - 20J10R - Galco Industrial Electronics
Madison Heights, MI, United States
OHM PC Mount
20J10R
OHM PC Mount 20J10R
RESISTOR, 10 OHM, 10 WATT, FIXED

RESISTOR, 10 OHM, 10 WATT, FIXED

Supplier's Site
Wirewound Resistor, 10 Ohm, 10W, 5%; Resistance Ohmite - 01F7481 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 10W, 5%; Resistance Ohmite
01F7481
Wirewound Resistor, 10 Ohm, 10W, 5%; Resistance Ohmite 01F7481
WIREWOUND RESISTOR, 10 OHM, 10W, 5%; Resistance:10ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 10 OHM, 10W, 5%; Resistance:10ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-20J10R-ND 20J10R 01F7481
Product Name Through Hole Resistors OHM PC Mount Wirewound Resistor, 10 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details