Ohmite Manufacturing Co. 10W 720V Resistor 20J100E

Description
10W 100R Axial Wirewound Resistor, 720V, 5% Tol Product overview: 20J100E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 720V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 720V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-20J100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10W 100R Axial Wirewound Resistor, 720V, 5% Tol Product overview: 20J100E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 720V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 720V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-20J100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W 720V Resistor - 53-20J100E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W 720V Resistor
53-20J100E
10W 720V Resistor 53-20J100E
10W 100R Axial Wirewound Resistor, 720V, 5% Tol Product overview: 20J100E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 720V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 720V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-20J100E can be used for catalog matching and distributor lookup.

10W 100R Axial Wirewound Resistor, 720V, 5% Tol Product overview: 20J100E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 720V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 720V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-20J100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 20J100E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
20J100E-ND
Through Hole Resistors 20J100E-ND
100 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

100 Ohms ±5% 10W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistors - Through Hole Resistors - 1325887-20J100E - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325887-20J100E
Resistors - Through Hole Resistors 1325887-20J100E
Manufacturer: Ohmite Win Source Part Number: 1325887-20J100E Category: Resistors>Through Hole Resistors Packaging: Bulk Features: Flame Retardant Coating, Safety Size / Dimension: 0.394" Dia x 1.858" L (10.00mm x 47.20mm) Standard Package: 25 Tolerance: ±5% Temperature Coefficient: ±30ppm/°C Power (Watts): 10W Composition: Wirewound Number of Terminations: 2 Resistance: 100 Ohms Supplier Device Package: Axial Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable HTSUS: 8533.21.0080 RoHS Status: ROHS3 Compliant

Manufacturer: Ohmite
Win Source Part Number: 1325887-20J100E
Category: Resistors>Through Hole Resistors
Packaging: Bulk
Features: Flame Retardant Coating, Safety
Size / Dimension: 0.394" Dia x 1.858" L (10.00mm x 47.20mm)
Standard Package: 25
Tolerance: ±5%
Temperature Coefficient: ±30ppm/°C
Power (Watts): 10W
Composition: Wirewound
Number of Terminations: 2
Resistance: 100 Ohms
Supplier Device Package: Axial
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
HTSUS: 8533.21.0080
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel - 70022261 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel
70022261
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel 70022261
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 100 Ohm, 10W, 5%; Resistance Ohmite - 64K7968 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 10W, 5%; Resistance Ohmite
64K7968
Wirewound Resistor, 100 Ohm, 10W, 5%; Resistance Ohmite 64K7968
WIREWOUND RESISTOR, 100 OHM, 10W, 5%; Resistance:100ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 10W, 5%; Resistance:100ohm; Product Range:20 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:720V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-20J100E 20J100E-ND 1325887-20J100E 70022261 64K7968
Product Name 10W 720V Resistor Through Hole Resistors Resistors - Through Hole Resistors Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 100 Ohm, 10W, 5%; Resistance Ohmite
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 720 volts 720 volts 720 volts
Operating AC Voltage 720 volts 720 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details