Ohmite Manufacturing Co. Through Hole Resistors 17FPR015E

Description
15 mOhms ±1% 7W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
15 mOhms ±1% 7W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 17FPR015E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
17FPR015E-ND
Through Hole Resistors 17FPR015E-ND
15 mOhms ±1% 7W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

15 mOhms ±1% 7W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.015 Ohm, 7W, 1%; Resistance Ohmite - 64K7933 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.015 Ohm, 7W, 1%; Resistance Ohmite
64K7933
Current Sense Resistor, 0.015 Ohm, 7W, 1%; Resistance Ohmite 64K7933
CURRENT SENSE RESISTOR, 0.015 OHM, 7W, 1%; Resistance:0.015ohm; Product Range:10 Series; Power Rating:7W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:38.1mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.015 OHM, 7W, 1%; Resistance:0.015ohm; Product Range:10 Series; Power Rating:7W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:38.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 17FPR015E-ND 64K7933
Product Name Through Hole Resistors Current Sense Resistor, 0.015 Ohm, 7W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details