Ohmite Manufacturing Co. Through Hole Resistors 17FPR005E

Description
5 mOhms ±1% 7W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 7W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 17FPR005E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
17FPR005E-ND
Through Hole Resistors 17FPR005E-ND
5 mOhms ±1% 7W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

5 mOhms ±1% 7W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.005 Ohm, 7W, 1%; Resistance Ohmite - 64K7931 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 7W, 1%; Resistance Ohmite
64K7931
Current Sense Resistor, 0.005 Ohm, 7W, 1%; Resistance Ohmite 64K7931
CURRENT SENSE RESISTOR, 0.005 OHM, 7W, 1%; Resistance:0.005ohm; Product Range:10 Series; Power Rating:7W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:38.1mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 7W, 1%; Resistance:0.005ohm; Product Range:10 Series; Power Rating:7W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:38.1mm RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 0.005 Ohms;Pwr-Rtg 7 W;Tol 1%;Axial;Silicone;Curr-Sense - 70022995 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.005 Ohms;Pwr-Rtg 7 W;Tol 1%;Axial;Silicone;Curr-Sense
70022995
Resistor;Wirewound;Res 0.005 Ohms;Pwr-Rtg 7 W;Tol 1%;Axial;Silicone;Curr-Sense 70022995
These molded silicone resistors are ideal for current sensing applications. They have low inductance (non-inductive below 0.25 μ). Terminals are constructed of solder-plated copper leads or copper clad steel depending of ohm value with silicone molding encapsulation compound. Tolerance: 1%. Power rating based on 25°C free air. Temperature Range: 55°C to +275°C.

These molded silicone resistors are ideal for current sensing applications. They have low inductance (non-inductive below 0.25 μ). Terminals are constructed of solder-plated copper leads or copper clad steel depending of ohm value with silicone molding encapsulation compound. Tolerance: 1%. Power rating based on 25°C free air. Temperature Range: 55°C to +275°C.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 17FPR005E-ND 64K7931 70022995
Product Name Through Hole Resistors Current Sense Resistor, 0.005 Ohm, 7W, 1%; Resistance Ohmite Resistor;Wirewound;Res 0.005 Ohms;Pwr-Rtg 7 W;Tol 1%;Axial;Silicone;Curr-Sense
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing; General Use
Technology / Construction MetalAlloy Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details