Ohmite Manufacturing Co. Through-Hole 5W 0.1 Ohm Resistor 15FR100E

Description
Wirewound Resistor, 5W, 0.1 Ohm, 1% Tol, Axial, Through Hole Product overview: 15FR100E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 0.1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 0.1 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-15FR100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistor, 5W, 0.1 Ohm, 1% Tol, Axial, Through Hole Product overview: 15FR100E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 0.1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 0.1 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-15FR100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 5W 0.1 Ohm Resistor - 53-15FR100E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5W 0.1 Ohm Resistor
53-15FR100E
Through-Hole 5W 0.1 Ohm Resistor 53-15FR100E
Wirewound Resistor, 5W, 0.1 Ohm, 1% Tol, Axial, Through Hole Product overview: 15FR100E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 0.1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 0.1 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-15FR100E can be used for catalog matching and distributor lookup.

Wirewound Resistor, 5W, 0.1 Ohm, 1% Tol, Axial, Through Hole Product overview: 15FR100E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 0.1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 0.1 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-15FR100E can be used for catalog matching and distributor lookup.

Supplier's Site
Through Hole Resistors - 15FR100E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
15FR100E-ND
Through Hole Resistors 15FR100E-ND
100 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

100 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Resistors - Through Hole Resistors - 1349379-15FR100E - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1349379-15FR100E
Resistors - Through Hole Resistors 1349379-15FR100E
Win Source Part Number: 1349379-15FR100E Category: Resistors - Through Hole Resistors Series: 10 Features: Current Sense, Non-Inductive Package: Bulk Size / Dimension: 0.331" Dia x 0.937" L (8.40mm x 23.80mm) Standard Package: 10 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 100 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 275°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Ohmite

Win Source Part Number: 1349379-15FR100E
Category: Resistors - Through Hole Resistors
Series: 10
Features: Current Sense, Non-Inductive
Package: Bulk
Size / Dimension: 0.331" Dia x 0.937" L (8.40mm x 23.80mm)
Standard Package: 10
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 100 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 275°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Ohmite

Buy Now Datasheet
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone;Curr-Sense - 70022575 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone;Curr-Sense
70022575
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone;Curr-Sense 70022575
These molded silicone resistors are ideal for current sensing applications. They have low inductance (non-inductive below 0.25 μ). Terminals are constructed of solder-plated copper leads or copper clad steel depending of ohm value with silicone molding encapsulation compound. Tolerance: 1%. Power rating based on 25°C free air. Temperature Range: 55°C to +275°C.

These molded silicone resistors are ideal for current sensing applications. They have low inductance (non-inductive below 0.25 μ). Terminals are constructed of solder-plated copper leads or copper clad steel depending of ohm value with silicone molding encapsulation compound. Tolerance: 1%. Power rating based on 25°C free air. Temperature Range: 55°C to +275°C.

Supplier's Site
Current Sense Resistor, 0.1 Ohm, 5W, 1%; Resistance Ohmite - 64K7926 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.1 Ohm, 5W, 1%; Resistance Ohmite
64K7926
Current Sense Resistor, 0.1 Ohm, 5W, 1%; Resistance Ohmite 64K7926
CURRENT SENSE RESISTOR, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:10 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.1 OHM, 5W, 1%; Resistance:0.1ohm; Product Range:10 Series; Power Rating:5W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-15FR100E 15FR100E-ND 1349379-15FR100E 70022575 64K7926
Product Name Through-Hole 5W 0.1 Ohm Resistor Through Hole Resistors Resistors - Through Hole Resistors Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone;Curr-Sense Current Sense Resistor, 0.1 Ohm, 5W, 1%; Resistance Ohmite
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 0.1000 volts
Operating AC Voltage 0.1000 volts 1 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details