Ohmite Manufacturing Co. Through Hole Resistors 15FR040E

Description
40 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
40 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 15FR040E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
15FR040E-ND
Through Hole Resistors 15FR040E-ND
40 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

40 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.04 Ohm, 5W, 1%; Resistance Ohmite - 64K7920 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.04 Ohm, 5W, 1%; Resistance Ohmite
64K7920
Current Sense Resistor, 0.04 Ohm, 5W, 1%; Resistance Ohmite 64K7920
CURRENT SENSE RESISTOR, 0.04 OHM, 5W, 1%; Resistance:0.04ohm; Product Range:10 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.8mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.04 OHM, 5W, 1%; Resistance:0.04ohm; Product Range:10 Series; Power Rating:5W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 15FR040E-ND 64K7920
Product Name Through Hole Resistors Current Sense Resistor, 0.04 Ohm, 5W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - RL73H2HR43FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details