Ohmite Manufacturing Co. Through Hole Resistors 15FR025E

Description
25 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
25 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 15FR025E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
15FR025E-ND
Through Hole Resistors 15FR025E-ND
25 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

25 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.025 Ohm, 5W, 1%; Resistance Ohmite - 64K7918 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.025 Ohm, 5W, 1%; Resistance Ohmite
64K7918
Current Sense Resistor, 0.025 Ohm, 5W, 1%; Resistance Ohmite 64K7918
CURRENT SENSE RESISTOR, 0.025 OHM, 5W, 1%; Resistance:0.025ohm; Product Range:10 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.8mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.025 OHM, 5W, 1%; Resistance:0.025ohm; Product Range:10 Series; Power Rating:5W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Current Sense Resistor, 10 Series, 0.025 Ohm, 5 W, 1%, Axial Leaded Rohs Compliant Ohmite - 19P1249 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, 10 Series, 0.025 Ohm, 5 W, 1%, Axial Leaded Rohs Compliant Ohmite
19P1249
Through Hole Current Sense Resistor, 10 Series, 0.025 Ohm, 5 W, 1%, Axial Leaded Rohs Compliant Ohmite 19P1249
Through Hole Current Sense Resistor, 10 Series, 0.025 ohm, 5 W, - 1%, Axial Leaded RoHS Compliant: Yes

Through Hole Current Sense Resistor, 10 Series, 0.025 ohm, 5 W, - 1%, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 15FR025E-ND 64K7918 19P1249
Product Name Through Hole Resistors Current Sense Resistor, 0.025 Ohm, 5W, 1%; Resistance Ohmite Through Hole Current Sense Resistor, 10 Series, 0.025 Ohm, 5 W, 1%, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads
Resistance Range 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3AR24JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details