Ohmite Manufacturing Co. Through Hole Resistors 15FR015E

Description
15 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
15 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 15FR015E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
15FR015E-ND
Through Hole Resistors 15FR015E-ND
15 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

15 mOhms ±1% 5W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.015 Ohm, 5W, 1%; Resistance Ohmite - 64K7916 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.015 Ohm, 5W, 1%; Resistance Ohmite
64K7916
Current Sense Resistor, 0.015 Ohm, 5W, 1%; Resistance Ohmite 64K7916
CURRENT SENSE RESISTOR, 0.015 OHM, 5W, 1%; Resistance:0.015ohm; Product Range:10 Series; Power Rating:5W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.8mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.015 OHM, 5W, 1%; Resistance:0.015ohm; Product Range:10 Series; Power Rating:5W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:23.8mm RoHS Compliant: Yes

Supplier's Site
Resistor - 18685087 - Radwell International
Willingboro, NJ, United States
Resistor
18685087
Resistor 18685087
RESISTOR, AXIAL, CURRENT SENSE, .015 OHM, 5W, 1%, 8.4X24 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, CURRENT SENSE, .015 OHM, 5W, 1%, 8.4X24 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number 15FR015E-ND 64K7916 18685087
Product Name Through Hole Resistors Current Sense Resistor, 0.015 Ohm, 5W, 1%; Resistance Ohmite Resistor
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP3R3GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers