Ohmite Manufacturing Co. Through Hole Resistors 13FR010E

Description
10 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13FR010E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13FR010E-ND
Through Hole Resistors 13FR010E-ND
10 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

10 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Wirewound Resistor - 13FR010E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
13FR010E
Wirewound Resistor 13FR010E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Ohmite - 64K7886 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Ohmite
64K7886
Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Ohmite 64K7886
CURRENT SENSE RESISTOR, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:10 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:14.5mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:10 Series; Power Rating:3W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:14.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13FR010E-ND 13FR010E 64K7886
Product Name Through Hole Resistors Wirewound Resistor Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details