Ohmite Manufacturing Co. Through Hole Resistors 13FPR060E

Description
60 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
60 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13FPR060E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13FPR060E-ND
Through Hole Resistors 13FPR060E-ND
60 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

60 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.06 Ohm, 3W, 1%; Resistance Ohmite - 64K7879 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.06 Ohm, 3W, 1%; Resistance Ohmite
64K7879
Current Sense Resistor, 0.06 Ohm, 3W, 1%; Resistance Ohmite 64K7879
CURRENT SENSE RESISTOR, 0.06 OHM, 3W, 1%; Resistance:0.06ohm; Product Range:10 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:14.5mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.06 OHM, 3W, 1%; Resistance:0.06ohm; Product Range:10 Series; Power Rating:3W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:14.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13FPR060E-ND 64K7879
Product Name Through Hole Resistors Current Sense Resistor, 0.06 Ohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - C3A75RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details