Ohmite Manufacturing Co. Through Hole Resistors 13FPR010E

Description
10 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13FPR010E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13FPR010E-ND
Through Hole Resistors 13FPR010E-ND
10 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

10 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Ohmite - 64K7872 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Ohmite
64K7872
Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Ohmite 64K7872
CURRENT SENSE RESISTOR, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:10 Series; Power Rating:3W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:14.5mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 3W, 1%; Resistance:0.01ohm; Product Range:10 Series; Power Rating:3W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:14.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13FPR010E-ND 64K7872
Product Name Through Hole Resistors Current Sense Resistor, 0.01 Ohm, 3W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details