Ohmite Manufacturing Co. Through Hole Resistors 12FR090E

Description
2W 10 SERIES .09 OHM 1% CURRENT
Request a Quote Datasheet
Description
2W 10 SERIES .09 OHM 1% CURRENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 12FR090E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
12FR090E-ND
Through Hole Resistors 12FR090E-ND
2W 10 SERIES .09 OHM 1% CURRENT

2W 10 SERIES .09 OHM 1% CURRENT

Buy Now Datasheet
Current Sense Resistor, 0.09 Ohm, 2W, 1%; Resistance Ohmite - 64K7867 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.09 Ohm, 2W, 1%; Resistance Ohmite
64K7867
Current Sense Resistor, 0.09 Ohm, 2W, 1%; Resistance Ohmite 64K7867
CURRENT SENSE RESISTOR, 0.09 OHM, 2W, 1%; Resistance:0.09ohm; Product Range:10 Series; Power Rating:2W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.6mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.09 OHM, 2W, 1%; Resistance:0.09ohm; Product Range:10 Series; Power Rating:2W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12FR090E-ND 64K7867
Product Name Through Hole Resistors Current Sense Resistor, 0.09 Ohm, 2W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0900 ohms 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details