Ohmite Manufacturing Co. Through Hole Resistors 12FR070E

Description
70 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
70 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 12FR070E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
12FR070E-ND
Through Hole Resistors 12FR070E-ND
70 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

70 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.07 Ohm, 2W, 1%; Resistance Ohmite - 64K7865 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.07 Ohm, 2W, 1%; Resistance Ohmite
64K7865
Current Sense Resistor, 0.07 Ohm, 2W, 1%; Resistance Ohmite 64K7865
CURRENT SENSE RESISTOR, 0.07 OHM, 2W, 1%; Resistance:0.07ohm; Product Range:10 Series; Power Rating:2W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.6mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.07 OHM, 2W, 1%; Resistance:0.07ohm; Product Range:10 Series; Power Rating:2W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12FR070E-ND 64K7865
Product Name Through Hole Resistors Current Sense Resistor, 0.07 Ohm, 2W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 25 ohms
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details