Ohmite Manufacturing Co. Through Hole Resistors 12FR060E

Description
2W 10 SERIES .06 OHM 1% CURRENT
Request a Quote Datasheet
Description
2W 10 SERIES .06 OHM 1% CURRENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 12FR060E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
12FR060E-ND
Through Hole Resistors 12FR060E-ND
2W 10 SERIES .06 OHM 1% CURRENT

2W 10 SERIES .06 OHM 1% CURRENT

Buy Now Datasheet
Current Sense Resistor, 0.06 Ohm, 2W, 1%; Resistance Ohmite - 64K7864 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.06 Ohm, 2W, 1%; Resistance Ohmite
64K7864
Current Sense Resistor, 0.06 Ohm, 2W, 1%; Resistance Ohmite 64K7864
CURRENT SENSE RESISTOR, 0.06 OHM, 2W, 1%; Resistance:0.06ohm; Product Range:10 Series; Power Rating:2W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.6mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.06 OHM, 2W, 1%; Resistance:0.06ohm; Product Range:10 Series; Power Rating:2W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12FR060E-ND 64K7864
Product Name Through Hole Resistors Current Sense Resistor, 0.06 Ohm, 2W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details