Ohmite Manufacturing Co. Through Hole Resistors 12FR050E

Description
50 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet
Description
50 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 12FR050E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
12FR050E-ND
Through Hole Resistors 12FR050E-ND
50 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

50 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element

Buy Now Datasheet
Wirewound Resistor - 12FR050E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
12FR050E
Wirewound Resistor 12FR050E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor;Wirewound;Res 0.05 Ohms;Pwr-Rtg 2 W;Tol 1%;Axial;Silicone;Curr-Sense - 70022568 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.05 Ohms;Pwr-Rtg 2 W;Tol 1%;Axial;Silicone;Curr-Sense
70022568
Resistor;Wirewound;Res 0.05 Ohms;Pwr-Rtg 2 W;Tol 1%;Axial;Silicone;Curr-Sense 70022568
These molded silicone resistors are ideal for current sensing applications. They have low inductance (non-inductive below 0.25 μ). Terminals are constructed of solder-plated copper leads or copper clad steel depending of ohm value with silicone molding encapsulation compound. Tolerance: 1%. Power rating based on 25°C free air. Temperature Range: 55°C to +275°C.

These molded silicone resistors are ideal for current sensing applications. They have low inductance (non-inductive below 0.25 μ). Terminals are constructed of solder-plated copper leads or copper clad steel depending of ohm value with silicone molding encapsulation compound. Tolerance: 1%. Power rating based on 25°C free air. Temperature Range: 55°C to +275°C.

Supplier's Site
Current Sense Resistor, 0.05 Ohm, 2W, 1%; Resistance Ohmite - 64K7863 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 2W, 1%; Resistance Ohmite
64K7863
Current Sense Resistor, 0.05 Ohm, 2W, 1%; Resistance Ohmite 64K7863
CURRENT SENSE RESISTOR, 0.05 OHM, 2W, 1%; Resistance:0.05ohm; Product Range:10 Series; Power Rating:2W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.6mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 2W, 1%; Resistance:0.05ohm; Product Range:10 Series; Power Rating:2W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 12FR050E-ND 12FR050E 70022568 64K7863
Product Name Through Hole Resistors Wirewound Resistor Resistor;Wirewound;Res 0.05 Ohms;Pwr-Rtg 2 W;Tol 1%;Axial;Silicone;Curr-Sense Current Sense Resistor, 0.05 Ohm, 2W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads Axial Leaded
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details