10 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Element
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
These molded silicone resistors are ideal for current sensing applications. They have low inductance (non-inductive below 0.25 μ). Terminals are constructed of solder-plated copper leads or copper clad steel depending of ohm value with silicone molding encapsulation compound. Tolerance: 1%. Power rating based on 25°C free air. Temperature Range: 55°C to +275°C.
OHMITE 12FR010E Through Hole Current Sense Resistor, 0.01 ohm, Axial Leaded, 2 W,1%, 10 Series, Wirewound
CURRENT SENSE RESISTOR, 0.01 OHM, 2W, 1%, AXIAL LEADED; Resistance:0.01ohm; Product Range:10 Series; Power Rating:2W; Resistor Technology:Wirewound
Through Hole Current Sense Resistor, 10 Series, 0.01 ohm, 2 W, - 1%, Axial Leaded RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Allied Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 12FR010E-ND | 12FR010E | 70022566 | 547-12FR010E | 64K7857 | 34P1607 |
| Product Name | Through Hole Resistors | Wirewound Resistor | Resistor;Wirewound;Res 0.01 Ohms;Pwr-Rtg 2 W;Tol 1%;Axial;Silicone;Curr-Sense | OHMITE 12FR010E Through Hole Current Sense Resistor, 0.01 ohm, Axial Leaded, 2 W,1%, 10 Series, Wirewound | Current Sense Resistor, 0.01 Ohm, 2W, 1%, Axial Leaded; Resistance Ohmite | Through Hole Current Sense Resistor, 10 Series, 0.01 Ohm, 2 W, 1%, Axial Leaded Rohs Compliant Ohmite |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Current Sensing; General Use | Current Sensing; General Use | Current Sensing | Current Sensing | Current Sensing | |
| Technology / Construction | MetalAlloy | Wirewound | Wirewound | Wirewound; Metal Element | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leads | ThroughHole; Axial Leads; Through Hole | Axial Leads; Axial Leaded | ThroughHole; Axial Leads |
| Resistance Range | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms |