Ohmite Manufacturing Co. Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Ohmite 12FR010

Description
CURRENT SENSE RESISTOR, 0.01 OHM, 2W, 1%; Resistance:0.01ohm; Product Range:10 Series; Power Rating:2W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.6mm RoHS Compliant: No
Description
CURRENT SENSE RESISTOR, 0.01 OHM, 2W, 1%; Resistance:0.01ohm; Product Range:10 Series; Power Rating:2W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.6mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Ohmite - 91F4971 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Ohmite
91F4971
Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Ohmite 91F4971
CURRENT SENSE RESISTOR, 0.01 OHM, 2W, 1%; Resistance:0.01ohm; Product Range:10 Series; Power Rating:2W; Resistor Technology:Wirewound ; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.6mm RoHS Compliant: No

CURRENT SENSE RESISTOR, 0.01 OHM, 2W, 1%; Resistance:0.01ohm; Product Range:10 Series; Power Rating:2W; Resistor Technology:Wirewound; Resistor Case / Package:Axial Leaded; Resistance Tolerance:± 1%; Product Length:10.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 91F4971
Product Name Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Ohmite
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1-1879453-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers