Ogura Industrial Corp. PTO Clutch Brake 525944

Description
SIMPLE INSTALLATION Since the majority of Ogura clutches are one piece designs that come in pre-set, there are no adjustments to make either at the mower manufacturer or with the end user. SOLID FORGED ROTOR A one-piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque. DIFFERENT COIL VOLTAGES AVAILABLE Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made. HIGH TEMPERATURE LONGER LIFE GREASE All models include our special longer life grease that has shown a significant improvement in life over other standard high temperature greases. E-COATING Where possible, all parts in the clutch are e-coated to give maximum corrosion protection. HIGH TEMPERATURE EPOXY COIL< SIMPLE INSTALLATION Since the majority of Ogura clutches are one piece designs that come in pre-set, there are no adjustments to make either at the mower manufacturer or with the end user. SOLID FORGED ROTOR A one-piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque. DIFFERENT COIL VOLTAGES AVAILABLE Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made. HIGH TEMPERATURE LONGER LIFE GREASE All models include our special longer life grease that has shown a significant improvement in life over other standard high temperature greases. E-COATING Where possible, all parts in the clutch are e-coated to give maximum corrosion protection. HIGH TEMPERATURE EPOXY COIL To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating. /h4> To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating.
Datasheet
Description
SIMPLE INSTALLATION Since the majority of Ogura clutches are one piece designs that come in pre-set, there are no adjustments to make either at the mower manufacturer or with the end user. SOLID FORGED ROTOR A one-piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque. DIFFERENT COIL VOLTAGES AVAILABLE Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made. HIGH TEMPERATURE LONGER LIFE GREASE All models include our special longer life grease that has shown a significant improvement in life over other standard high temperature greases. E-COATING Where possible, all parts in the clutch are e-coated to give maximum corrosion protection. HIGH TEMPERATURE EPOXY COIL< SIMPLE INSTALLATION Since the majority of Ogura clutches are one piece designs that come in pre-set, there are no adjustments to make either at the mower manufacturer or with the end user. SOLID FORGED ROTOR A one-piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque. DIFFERENT COIL VOLTAGES AVAILABLE Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made. HIGH TEMPERATURE LONGER LIFE GREASE All models include our special longer life grease that has shown a significant improvement in life over other standard high temperature greases. E-COATING Where possible, all parts in the clutch are e-coated to give maximum corrosion protection. HIGH TEMPERATURE EPOXY COIL To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating. /h4> To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTO Clutch Brake - 525944 - Ogura Industrial Corp.
Somerset, NJ, USA
PTO Clutch Brake
525944
PTO Clutch Brake 525944
SIMPLE INSTALLATION Since the majority of Ogura clutches are one piece designs that come in pre-set, there are no adjustments to make either at the mower manufacturer or with the end user. SOLID FORGED ROTOR A one-piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque. DIFFERENT COIL VOLTAGES AVAILABLE Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made. HIGH TEMPERATURE LONGER LIFE GREASE All models include our special longer life grease that has shown a significant improvement in life over other standard high temperature greases. E-COATING Where possible, all parts in the clutch are e-coated to give maximum corrosion protection. HIGH TEMPERATURE EPOXY COIL< SIMPLE INSTALLATION Since the majority of Ogura clutches are one piece designs that come in pre-set, there are no adjustments to make either at the mower manufacturer or with the end user. SOLID FORGED ROTOR A one-piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque. DIFFERENT COIL VOLTAGES AVAILABLE Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made. HIGH TEMPERATURE LONGER LIFE GREASE All models include our special longer life grease that has shown a significant improvement in life over other standard high temperature greases. E-COATING Where possible, all parts in the clutch are e-coated to give maximum corrosion protection. HIGH TEMPERATURE EPOXY COIL To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating. /h4> To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating.

SIMPLE INSTALLATION

Since the majority of Ogura clutches are one piece designs that come in pre-set, there are no adjustments to make either at the mower manufacturer or with the end user.

SOLID FORGED ROTOR

A one-piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque.

DIFFERENT COIL VOLTAGES AVAILABLE

Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made.

HIGH TEMPERATURE LONGER LIFE GREASE

All models include our special longer life grease that has shown a significant improvement in life over other standard high temperature greases.

E-COATING

Where possible, all parts in the clutch are e-coated to give maximum corrosion protection.

HIGH TEMPERATURE EPOXY COIL<

SIMPLE INSTALLATION

Since the majority of Ogura clutches are one piece designs that come in pre-set, there are no adjustments to make either at the mower manufacturer or with the end user.

SOLID FORGED ROTOR

A one-piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque.

DIFFERENT COIL VOLTAGES AVAILABLE

Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made.

HIGH TEMPERATURE LONGER LIFE GREASE

All models include our special longer life grease that has shown a significant improvement in life over other standard high temperature greases.

E-COATING

Where possible, all parts in the clutch are e-coated to give maximum corrosion protection.

HIGH TEMPERATURE EPOXY COIL

To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating.

/h4>

To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating.

Supplier's Site Datasheet

Technical Specifications

  Ogura Industrial Corp.
Product Category Electric Brake and Clutch Assemblies
Product Number 525944
Product Name PTO Clutch Brake
Torque 135.0 Ft-lbs (183 N-m)
Power 0.0804 HP
Voltage Range 12 volts
Engagement Friction
Spring Assistance Spring Return/Disengage
Unlock Full Specs
to access all available technical data

Similar Products

MSU - Single Disc Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 738.0 Ft-lbs (12.2 to 1001 N-m)
Speed 1800 to 5500 rpm
Voltage Range 24 volts
View Details
Nema23, 24V, Power-off Brake - MPC-023 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 0.6 Ft-lbs (0.8000 N-m)
Voltage Range 24 volts
View Details
Power-On Clutch Brake - SuperMod SM-1020, SM-1020WD, SM-2030B - Stearns®
Specs
Torque 16.0 to 145.0 Ft-lbs (21.7 to 197 N-m)
Power 0.0509 HP
Speed 2400 rpm
View Details
Clutch Brake, Extruded Housing - Type 54 - SG Transmission
Specs
Torque 11.8 to 47.9 Ft-lbs (16 to 65 N-m)
Power 0.0241 to 0.0429 HP
Voltage Range 24 volts
View Details