Electroid Company EPC-B Series Slip Clutch-Brakes EPCB-120

Description
Enclosed magnetic particle device, linear torque/slip speed characteristics
Description
Enclosed magnetic particle device, linear torque/slip speed characteristics

Suppliers

Company
Product
Description
Supplier Links
EPC-B Series Slip Clutch-Brakes - EPCB-120 - Electroid Company
Springfield, NJ, USA
EPC-B Series Slip Clutch-Brakes
EPCB-120
EPC-B Series Slip Clutch-Brakes EPCB-120
Enclosed magnetic particle device, linear torque/slip speed characteristics

Enclosed magnetic particle device, linear torque/slip speed characteristics

Supplier's Site

Technical Specifications

  Electroid Company
Product Category Electric Brake and Clutch Assemblies
Product Number EPCB-120
Product Name EPC-B Series Slip Clutch-Brakes
Torque 10.0 Ft-lbs (13.56 N-m)
Speed 1000 rpm
Engagement Magnetic Particle
Magnetic Type Magnetic Particle
Torque Rating 10 Ft-lbs (13.56 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

MP Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 37.0 Ft-lbs (12.2 to 50.17 N-m)
Speed 1000 to 2000 rpm
Voltage Range 1 to 5 volts
View Details
Nema23, 24V, Power-off Brake - MPC-023 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 0.6 Ft-lbs (0.8000 N-m)
Voltage Range 24 volts
View Details
CB-CFSB Series Clutch-Brake Modules - CFSB-170 - Electroid Company
Specs
Torque 1.2 Ft-lbs (1.7 N-m)
Speed 5000 rpm
Engagement Friction
View Details
MP Electromagnetic Clutch/Brake - MP-5 - Ogura Industrial Corp.
Specs
Torque 0.4 Ft-lbs (0.4972 N-m)
Power 0.0051 HP
Speed 2000 rpm
View Details