OTTO Controls Sealed Double Break Snap Action Basic Switch B3S

Description
OTTO’S sealed, double break B3S basic switch is designed for demanding applications that require a reliable seal. Sealed to IP68S, the B3S basic switch has a high cycle life - tested to 1 million cycles at logic level. The switch is also capable of handling uo to an 8 amp resistive load. Great double break circuit versatility is available with your choice of normally open (Form X), normally closed (Form Y), 3 terminal SPDT (Form C) or 4 terminal SPDT (Form Z). The B3S is designed for use in places where space is limited, with or without lever actuators. In additiona, they can be used as part of pushbutton, trigger and toggle switches that require sealing for demanding pallications. Multiple terminal styles and wire lead options are available.
Request a Quote
Description
OTTO’S sealed, double break B3S basic switch is designed for demanding applications that require a reliable seal. Sealed to IP68S, the B3S basic switch has a high cycle life - tested to 1 million cycles at logic level. The switch is also capable of handling uo to an 8 amp resistive load. Great double break circuit versatility is available with your choice of normally open (Form X), normally closed (Form Y), 3 terminal SPDT (Form C) or 4 terminal SPDT (Form Z). The B3S is designed for use in places where space is limited, with or without lever actuators. In additiona, they can be used as part of pushbutton, trigger and toggle switches that require sealing for demanding pallications. Multiple terminal styles and wire lead options are available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Carpentersville, IL, United States
Sealed Double Break Snap Action Basic Switch
B3S
Sealed Double Break Snap Action Basic Switch B3S
OTTO’S sealed, double break B3S basic switch is designed for demanding applications that require a reliable seal. Sealed to IP68S, the B3S basic switch has a high cycle life - tested to 1 million cycles at logic level. The switch is also capable of handling uo to an 8 amp resistive load. Great double break circuit versatility is available with your choice of normally open (Form X), normally closed (Form Y), 3 terminal SPDT (Form C) or 4 terminal SPDT (Form Z). The B3S is designed for use in places where space is limited, with or without lever actuators. In additiona, they can be used as part of pushbutton, trigger and toggle switches that require sealing for demanding pallications. Multiple terminal styles and wire lead options are available.

OTTO’S sealed, double break B3S basic switch is designed for demanding applications that require a reliable seal. Sealed to IP68S, the B3S basic switch has a high cycle life - tested to 1 million cycles at logic level. The switch is also capable of handling uo to an 8 amp resistive load.

Great double break circuit versatility is available with your choice of normally open (Form X), normally closed (Form Y), 3 terminal SPDT (Form C) or 4 terminal SPDT (Form Z).

The B3S is designed for use in places where space is limited, with or without lever actuators. In additiona, they can be used as part of pushbutton, trigger and toggle switches that require sealing for demanding pallications. Multiple terminal styles and wire lead options are available.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Pushbutton Switches
Product Number B3S
Product Name Sealed Double Break Snap Action Basic Switch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Min. Actuating Force 0.4 lbs (0.1701 kg)
Max. Actuating Force 0.4 lbs (0.1701 kg)
Max AC Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Min. Actuating Force 4.5 lbs (2.04 kg)
Max. Actuating Force 4.5 lbs (2.04 kg)
View Details
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Min. Actuating Force 3.0 lbs (1.36 kg)
Max. Actuating Force 3.0 lbs (1.36 kg)
View Details
Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Min. Actuating Force 0.3 lbs (0.1417 kg)
Max. Actuating Force 0.3 to 0.4 lbs (0.1417 to 0.1701 kg)
Max Current Rating 0.5000 amps
View Details