OSI Optoelectronics IR Suppressed UV-013E

Description
OSI Optoelectronics offers two distinct families of UV enhanced silicon photodiodes. Inversion channel series and planar diffused series. Both families of devices are especially designed for low noise detection in the UV region of electromagnetic spectrum. Inversion layer structure UV enhanced photodiodes exhibit 100% internal quantum efficiency and are well suited for low intensity light measurements. They have high shunt resistance, low noise and high breakdown voltages. The response uniformity across the surface and quantum efficiency improves with 5 to 10 volts applied reverse bias. Photocurrent non-linearity sets in at lower photocurrents for inversion layer devices compared to the diffused ones. Below 700nm, their responsivities vary little with temperature. Planar diffused structure (UV-D Series) UV enhanced photodiodes show significant advantages over inversion layer devices, such as lower capacitance and higher response time. These devices exhibit linearity of photocurrent up to higher response time. The devices exhibit linearity of photocurrent up to higher light input power compared to inversion layer devices. They have relatively lower responsivities and quantum efficiencies compared to inversion layer devices. There are two types of planar diffused UV enhanced photodiodes available: UVD and UVE. Both series have almost similar electro-optical characteristics, except in the UVE series, where the near IR responses of the devices are suppressed. This is especially desirable if blocking the near IR region of the spectrum is necessary. UVD devices peak at 970 nm and UVE devices at 720 nm (see graph). Both series may be biased for lower capacitance, faster response and wider dynamic range. Or they may be operated in the photovoltaic (unbiased) mode for applications requiring low drift with temperature variations. The UVE devices have a higher shunt resistance than their counterparts of UVD devices, but have a higher capacitance.
Datasheet
Description
OSI Optoelectronics offers two distinct families of UV enhanced silicon photodiodes. Inversion channel series and planar diffused series. Both families of devices are especially designed for low noise detection in the UV region of electromagnetic spectrum. Inversion layer structure UV enhanced photodiodes exhibit 100% internal quantum efficiency and are well suited for low intensity light measurements. They have high shunt resistance, low noise and high breakdown voltages. The response uniformity across the surface and quantum efficiency improves with 5 to 10 volts applied reverse bias. Photocurrent non-linearity sets in at lower photocurrents for inversion layer devices compared to the diffused ones. Below 700nm, their responsivities vary little with temperature. Planar diffused structure (UV-D Series) UV enhanced photodiodes show significant advantages over inversion layer devices, such as lower capacitance and higher response time. These devices exhibit linearity of photocurrent up to higher response time. The devices exhibit linearity of photocurrent up to higher light input power compared to inversion layer devices. They have relatively lower responsivities and quantum efficiencies compared to inversion layer devices. There are two types of planar diffused UV enhanced photodiodes available: UVD and UVE. Both series have almost similar electro-optical characteristics, except in the UVE series, where the near IR responses of the devices are suppressed. This is especially desirable if blocking the near IR region of the spectrum is necessary. UVD devices peak at 970 nm and UVE devices at 720 nm (see graph). Both series may be biased for lower capacitance, faster response and wider dynamic range. Or they may be operated in the photovoltaic (unbiased) mode for applications requiring low drift with temperature variations. The UVE devices have a higher shunt resistance than their counterparts of UVD devices, but have a higher capacitance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR Suppressed - UV-013E - OSI Optoelectronics
Hawthorne, CA, United States
IR Suppressed
UV-013E
IR Suppressed UV-013E
OSI Optoelectronics offers two distinct families of UV enhanced silicon photodiodes. Inversion channel series and planar diffused series. Both families of devices are especially designed for low noise detection in the UV region of electromagnetic spectrum. Inversion layer structure UV enhanced photodiodes exhibit 100% internal quantum efficiency and are well suited for low intensity light measurements. They have high shunt resistance, low noise and high breakdown voltages. The response uniformity across the surface and quantum efficiency improves with 5 to 10 volts applied reverse bias. Photocurrent non-linearity sets in at lower photocurrents for inversion layer devices compared to the diffused ones. Below 700nm, their responsivities vary little with temperature. Planar diffused structure (UV-D Series) UV enhanced photodiodes show significant advantages over inversion layer devices, such as lower capacitance and higher response time. These devices exhibit linearity of photocurrent up to higher response time. The devices exhibit linearity of photocurrent up to higher light input power compared to inversion layer devices. They have relatively lower responsivities and quantum efficiencies compared to inversion layer devices. There are two types of planar diffused UV enhanced photodiodes available: UVD and UVE. Both series have almost similar electro-optical characteristics, except in the UVE series, where the near IR responses of the devices are suppressed. This is especially desirable if blocking the near IR region of the spectrum is necessary. UVD devices peak at 970 nm and UVE devices at 720 nm (see graph). Both series may be biased for lower capacitance, faster response and wider dynamic range. Or they may be operated in the photovoltaic (unbiased) mode for applications requiring low drift with temperature variations. The UVE devices have a higher shunt resistance than their counterparts of UVD devices, but have a higher capacitance.

OSI Optoelectronics offers two distinct families of UV enhanced silicon photodiodes. Inversion channel series and planar diffused series. Both families of devices are especially designed for low noise detection in the UV region of electromagnetic spectrum. Inversion layer structure UV enhanced photodiodes exhibit 100% internal quantum efficiency and are well suited for low intensity light measurements. They have high shunt resistance, low noise and high breakdown voltages. The response uniformity across the surface and quantum efficiency improves with 5 to 10 volts applied reverse bias. Photocurrent non-linearity sets in at lower photocurrents for inversion layer devices compared to the diffused ones. Below 700nm, their responsivities vary little with temperature. Planar diffused structure (UV-D Series) UV enhanced photodiodes show significant advantages over inversion layer devices, such as lower capacitance and higher response time. These devices exhibit linearity of photocurrent up to higher response time. The devices exhibit linearity of photocurrent up to higher light input power compared to inversion layer devices. They have relatively lower responsivities and quantum efficiencies compared to inversion layer devices. There are two types of planar diffused UV enhanced photodiodes available: UVD and UVE. Both series have almost similar electro-optical characteristics, except in the UVE series, where the near IR responses of the devices are suppressed. This is especially desirable if blocking the near IR region of the spectrum is necessary. UVD devices peak at 970 nm and UVE devices at 720 nm (see graph). Both series may be biased for lower capacitance, faster response and wider dynamic range. Or they may be operated in the photovoltaic (unbiased) mode for applications requiring low drift with temperature variations. The UVE devices have a higher shunt resistance than their counterparts of UVD devices, but have a higher capacitance.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Number UV-013E
Product Name IR Suppressed
Photodiode Type PIN Photodiode
Photodiode Spectral Response UV
Spectral Response Range 200 to 750 nm (2000 to 7500 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
APD modules - C12702-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Active Area Diameter or Length 3 mm (0.1181 inch)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Radiometric & Photometric Photodiode - OSD60-E - OSI Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 450 to 700 nm (4500 to 7000 Å)
View Details
2 suppliers