OSI Optoelectronics Photodiodes RD-100

Description
Photodiode Sensor Analog Voltage Output
Request a Quote Datasheet
Description
Photodiode Sensor Analog Voltage Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 2640-RD-100-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
2640-RD-100-ND
Photodiodes 2640-RD-100-ND
Photodiode Sensor Analog Voltage Output

Photodiode Sensor Analog Voltage Output

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 2640-RD-100-ND
Product Name Photodiodes
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 950 nm (9500 Å)
Photodiode Package THT
Sensitivity 0.6000 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S6968-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 700 to 1060 nm (7000 to 10600 Å)
View Details
D Series, Metal Package - PIN-13DI - OSI Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
View Details