OSI Optoelectronics Duo-Lateral Position Sensing Detector SL3-1

Description
The Super Linear Position Sensors feature state of the art duo-lateral technology to provide a continuous analog output proportional to the displacement of the centroid of a light spot from the center, on the active area. As continuous position sensors, these detectors are unparalleled; offering position accuracies of 99% over 64% of the sensing area. These accuracies are achieved by duo-lateral technology, manufacturing the detectors with two separate resistive layer, one located on the top and the other at the bottom of the chip. One or two dimensional position measurements can be obtained using these sensors. A reverse bias should be applied to these detectors to achieve optimum current linearity at high light levels. For position calculations and further details on circuit set up, refer to the "Photodiode Characteristics" section of the catalog. The maximum recommended power density incident on the duo lateral PSDs are 1 mW / cm2. For optimum performance, incident beam should be perpendicular to the active area with spot size less than 1mm in diameter.
Datasheet
Description
The Super Linear Position Sensors feature state of the art duo-lateral technology to provide a continuous analog output proportional to the displacement of the centroid of a light spot from the center, on the active area. As continuous position sensors, these detectors are unparalleled; offering position accuracies of 99% over 64% of the sensing area. These accuracies are achieved by duo-lateral technology, manufacturing the detectors with two separate resistive layer, one located on the top and the other at the bottom of the chip. One or two dimensional position measurements can be obtained using these sensors. A reverse bias should be applied to these detectors to achieve optimum current linearity at high light levels. For position calculations and further details on circuit set up, refer to the "Photodiode Characteristics" section of the catalog. The maximum recommended power density incident on the duo lateral PSDs are 1 mW / cm2. For optimum performance, incident beam should be perpendicular to the active area with spot size less than 1mm in diameter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duo-Lateral Position Sensing Detector - SL3-1 - OSI Optoelectronics
Hawthorne, CA, United States
Duo-Lateral Position Sensing Detector
SL3-1
Duo-Lateral Position Sensing Detector SL3-1
The Super Linear Position Sensors feature state of the art duo-lateral technology to provide a continuous analog output proportional to the displacement of the centroid of a light spot from the center, on the active area. As continuous position sensors, these detectors are unparalleled; offering position accuracies of 99% over 64% of the sensing area. These accuracies are achieved by duo-lateral technology, manufacturing the detectors with two separate resistive layer, one located on the top and the other at the bottom of the chip. One or two dimensional position measurements can be obtained using these sensors. A reverse bias should be applied to these detectors to achieve optimum current linearity at high light levels. For position calculations and further details on circuit set up, refer to the "Photodiode Characteristics" section of the catalog. The maximum recommended power density incident on the duo lateral PSDs are 1 mW / cm2. For optimum performance, incident beam should be perpendicular to the active area with spot size less than 1mm in diameter.

The Super Linear Position Sensors feature state of the art duo-lateral technology to provide a continuous analog output proportional to the displacement of the centroid of a light spot from the center, on the active area. As continuous position sensors, these detectors are unparalleled; offering position accuracies of 99% over 64% of the sensing area. These accuracies are achieved by duo-lateral technology, manufacturing the detectors with two separate resistive layer, one located on the top and the other at the bottom of the chip. One or two dimensional position measurements can be obtained using these sensors. A reverse bias should be applied to these detectors to achieve optimum current linearity at high light levels. For position calculations and further details on circuit set up, refer to the "Photodiode Characteristics" section of the catalog. The maximum recommended power density incident on the duo lateral PSDs are 1 mW / cm2. For optimum performance, incident beam should be perpendicular to the active area with spot size less than 1mm in diameter.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Number SL3-1
Product Name Duo-Lateral Position Sensing Detector
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
Photodiode Material Silicon
Photodiode Package 41 / TO-5
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiode arrays with amplifier - S11866-64-02 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 400-1100 nm - 819C-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Ophir-Spiricon Inc.
Specs
Photodiode Spectral Response IR
Spectral Response Range 800 to 1700 nm (8000 to 17000 Å)
Photodiode Material Indium Gallium Arsenide
View Details