OSI Optoelectronics Photodiodes QD50-0-SD

Description
Photodiode 900nm 10ns TO-8 Style, 6 Leads
Request a Quote Datasheet
Description
Photodiode 900nm 10ns TO-8 Style, 6 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 2640-QD50-0-SD-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 900nm 10ns TO-8 Style, 6 Leads

Photodiode 900nm 10ns TO-8 Style, 6 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 2640-QD50-0-SD-ND
Product Name Photodiodes
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 900 nm (9000 Å)
Photodiode Package THT; TO-8 Style, 6 Leads
Sensitivity 0.5400 A/W
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - 2640-RD07-ND - DigiKey
OSI Optoelectronics
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 900 nm (9000 Å)
Photodiode Package THT; TO-8
View Details