OSI Optoelectronics Photodiodes RD15

Description
Photodiode Sensor Analog Voltage Output
Request a Quote Datasheet
Description
Photodiode Sensor Analog Voltage Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 2640-RD15-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
2640-RD15-ND
Photodiodes 2640-RD15-ND
Photodiode Sensor Analog Voltage Output

Photodiode Sensor Analog Voltage Output

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 2640-RD15-ND
Product Name Photodiodes
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S9251-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 440 to 1100 nm (4400 to 11000 Å)
Peak Sensitivity Wavelength 860 nm (8600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2640-A5V-38-ND - DigiKey
OSI Optoelectronics
Specs
Photodiode Package THT; Array - 38 Element
Array Array
Sensitivity 0.6000 A/W
View Details