FCI-InGaAs-XXX-ACER with active area sizes of 70µm, 120µm, 300µm, 400µm, 500µm is part of OSI Optoelectronics' high speed IR sensitive photodiodes mounted on angled ceramic substrates. The ceramic substrate with an angled surface by 5° greatly reduces the back reflection. The chips can be epoxy/eutectic mounted onto the angled ceramic substrate.
| OSI Optoelectronics | |
|---|---|
| Product Category | Photodiodes |
| Product Number | FCI-InGaAS-70ACER |
| Product Name | Chip on Carrier Photodiode |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | IR |
| Spectral Response Range | 1100 to 1650 nm (11000 to 16500 Å) |
| Photodiode Material | Indium Gallium Arsenide |
| Active Area Diameter or Length | 0.0700 mm (0.0028 inch) |