OSI Optoelectronics Large Active Area, High Speed Photodiode PIN-RD15

Description
The Large Active Area High Speed Detectors can be fully depleted to achieve the lowest possible junction capacitance for fast response times. They may be operated at a higher reverse voltage, up to the maximum allowable value, for achieving even faster response times in Nano seconds. The high reverse bias at this point, increases the effective electric field across the junction, hence increasing the charge collection time in the depleted region. Note that this is achieved without the sacrifice for the high responsivity as well as active area. The Large Active Area Radiation Detectors can also be fully depleted for applications measuring high energy X-rays, X-rays as well as high energy particles such as electrons, alpha rays and heavy ions. These types of radiation can be measured with two different methods. Indirect and direct.
Request a Quote Datasheet
Description
The Large Active Area High Speed Detectors can be fully depleted to achieve the lowest possible junction capacitance for fast response times. They may be operated at a higher reverse voltage, up to the maximum allowable value, for achieving even faster response times in Nano seconds. The high reverse bias at this point, increases the effective electric field across the junction, hence increasing the charge collection time in the depleted region. Note that this is achieved without the sacrifice for the high responsivity as well as active area. The Large Active Area Radiation Detectors can also be fully depleted for applications measuring high energy X-rays, X-rays as well as high energy particles such as electrons, alpha rays and heavy ions. These types of radiation can be measured with two different methods. Indirect and direct.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large Active Area, High Speed Photodiode - PIN-RD15 - OSI Optoelectronics
Hawthorne, CA, United States
Large Active Area, High Speed Photodiode
PIN-RD15
Large Active Area, High Speed Photodiode PIN-RD15
The Large Active Area High Speed Detectors can be fully depleted to achieve the lowest possible junction capacitance for fast response times. They may be operated at a higher reverse voltage, up to the maximum allowable value, for achieving even faster response times in Nano seconds. The high reverse bias at this point, increases the effective electric field across the junction, hence increasing the charge collection time in the depleted region. Note that this is achieved without the sacrifice for the high responsivity as well as active area. The Large Active Area Radiation Detectors can also be fully depleted for applications measuring high energy X-rays, X-rays as well as high energy particles such as electrons, alpha rays and heavy ions. These types of radiation can be measured with two different methods. Indirect and direct.

The Large Active Area High Speed Detectors can be fully depleted to achieve the lowest possible junction capacitance for fast response times. They may be operated at a higher reverse voltage, up to the maximum allowable value, for achieving even faster response times in Nano seconds. The high reverse bias at this point, increases the effective electric field across the junction, hence increasing the charge collection time in the depleted region. Note that this is achieved without the sacrifice for the high responsivity as well as active area. The Large Active Area Radiation Detectors can also be fully depleted for applications measuring high energy X-rays, X-rays as well as high energy particles such as electrons, alpha rays and heavy ions. These types of radiation can be measured with two different methods. Indirect and direct.

Supplier's Site Datasheet
Photodiodes - 1769790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1769790
Photodiodes 1769790
Large Active Area Photodiode

Large Active Area Photodiode

Supplier's Site

Technical Specifications

  OSI Optoelectronics RS Components, Ltd.
Product Category Photodiodes Photodiodes
Product Number PIN-RD15 1769790
Product Name Large Active Area, High Speed Photodiode Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray Visible
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å) 350 to 1100 nm (3500 to 11000 Å)
Peak Sensitivity Wavelength 900 nm (9000 Å) 900 nm (9000 Å)
Photodiode Material Silicon Silicon; Si
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S7509 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 190 to 20000 nm (1900 to 200000 Å)
Active Area Diameter or Length 29 mm (1.14 inch)
View Details