OSI Optoelectronics Blue Enhanced Photodiode PIN-10DP/SB

Description
The Photovoltaic Detector series is utilized for applications requiring high sensitivity and moderate response speeds, with an additional sensitivity in the visible-blue region for the blue enhanced series. The spectral response ranges from 350 to 1100 nm, making the regular photovoltaic devices ideal for visible and near IR applications. For additional sensitivity in the 350 to 550 nm region, the blue enhanced devices are more suitable. These detectors have high shunt resistance and low noise, and exhibit long term stability. Unbiased operation of these detectors offers stability under wide temperature variations in DC or low speed applications. For high light levels ( greater than 10mW/cm2), the Photoconductive Series detectors should be considered for better linearity. These detectors are not designed to be reverse biased! Very slight improvement in response time may be obtained with a slight bias. Applying a reverse bias of more than a few volts (>3V) will permanently damage the detectors. If faster response times are required, The Photoconductive Series should be considered. Refer to the Photovoltaic Mode (PV) paragraph in the "Photodiode Characteristics" section of this catalog for detailed information on electronics set up.
Request a Quote Datasheet
Description
The Photovoltaic Detector series is utilized for applications requiring high sensitivity and moderate response speeds, with an additional sensitivity in the visible-blue region for the blue enhanced series. The spectral response ranges from 350 to 1100 nm, making the regular photovoltaic devices ideal for visible and near IR applications. For additional sensitivity in the 350 to 550 nm region, the blue enhanced devices are more suitable. These detectors have high shunt resistance and low noise, and exhibit long term stability. Unbiased operation of these detectors offers stability under wide temperature variations in DC or low speed applications. For high light levels ( greater than 10mW/cm2), the Photoconductive Series detectors should be considered for better linearity. These detectors are not designed to be reverse biased! Very slight improvement in response time may be obtained with a slight bias. Applying a reverse bias of more than a few volts (>3V) will permanently damage the detectors. If faster response times are required, The Photoconductive Series should be considered. Refer to the Photovoltaic Mode (PV) paragraph in the "Photodiode Characteristics" section of this catalog for detailed information on electronics set up.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue Enhanced Photodiode - PIN-10DP/SB - OSI Optoelectronics
Hawthorne, CA, United States
Blue Enhanced Photodiode
PIN-10DP/SB
Blue Enhanced Photodiode PIN-10DP/SB
The Photovoltaic Detector series is utilized for applications requiring high sensitivity and moderate response speeds, with an additional sensitivity in the visible-blue region for the blue enhanced series. The spectral response ranges from 350 to 1100 nm, making the regular photovoltaic devices ideal for visible and near IR applications. For additional sensitivity in the 350 to 550 nm region, the blue enhanced devices are more suitable. These detectors have high shunt resistance and low noise, and exhibit long term stability. Unbiased operation of these detectors offers stability under wide temperature variations in DC or low speed applications. For high light levels ( greater than 10mW/cm2), the Photoconductive Series detectors should be considered for better linearity. These detectors are not designed to be reverse biased! Very slight improvement in response time may be obtained with a slight bias. Applying a reverse bias of more than a few volts (>3V) will permanently damage the detectors. If faster response times are required, The Photoconductive Series should be considered. Refer to the Photovoltaic Mode (PV) paragraph in the "Photodiode Characteristics" section of this catalog for detailed information on electronics set up.

The Photovoltaic Detector series is utilized for applications requiring high sensitivity and moderate response speeds, with an additional sensitivity in the visible-blue region for the blue enhanced series. The spectral response ranges from 350 to 1100 nm, making the regular photovoltaic devices ideal for visible and near IR applications. For additional sensitivity in the 350 to 550 nm region, the blue enhanced devices are more suitable. These detectors have high shunt resistance and low noise, and exhibit long term stability. Unbiased operation of these detectors offers stability under wide temperature variations in DC or low speed applications. For high light levels ( greater than 10mW/cm2), the Photoconductive Series detectors should be considered for better linearity. These detectors are not designed to be reverse biased! Very slight improvement in response time may be obtained with a slight bias. Applying a reverse bias of more than a few volts (>3V) will permanently damage the detectors. If faster response times are required, The Photoconductive Series should be considered. Refer to the Photovoltaic Mode (PV) paragraph in the "Photodiode Characteristics" section of this catalog for detailed information on electronics set up.

Supplier's Site Datasheet
Photodiodes - 2640-PIN-10DP/SB-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 410nm 2µs Module

Photodiode 410nm 2µs Module

Buy Now Datasheet

Technical Specifications

  OSI Optoelectronics DigiKey
Product Category Photodiodes Photodiodes
Product Number PIN-10DP/SB 2640-PIN-10DP/SB-ND
Product Name Blue Enhanced Photodiode Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
Peak Sensitivity Wavelength 900 nm (9000 Å) 410 nm (4100 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S16453-20K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 550 nm (5500 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 190 to 20000 nm (1900 to 200000 Å)
Active Area Diameter or Length 29 mm (1.14 inch)
View Details