OSI Optoelectronics' family of large active area and high speed silicon PIN photodiodes possesses a large sensing area optimized for short-haul optical data communication applications at 850nm. The photodetectors exhibit high responsivity, wide bandwidth, low dark current and low capacitance at 3.3V. The photodiodes can be used in all 850nm transceivers and GBICs up to 1.25Gbps applications such as Gigabit Ethernet and Fiber Channel. The chip is isolated in a 3 pin TO-46 package with options of micro lens cap or an AR coated flat window. They are also available in standard fiber receptacle such as FC, ST, SC and SMA. For availability in chip form please contact or sales department.
| OSI Optoelectronics | |
|---|---|
| Product Category | Photodiodes |
| Product Number | FCI-125G-016HR |
| Product Name | Photodiode |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | Visible; IR |
| Spectral Response Range | 1100 to 1650 nm (11000 to 16500 Å) |
| Photodiode Material | Silicon |
| Photodiode Package | TO-46 |