OSI Optoelectronics Fiber Coupled InGaAs PIN Photodiode Modules

Description
OSI Laser Diode, Inc.‘s (LDI) InGaAs PIN detector provides both small size and high performance in a miniature coaxial module. Designed to provide high responsivity and low leakage, LDI’s detector modules exhibit low back reflection along with low polarization dependent loss (PDL). The detector module offers high reliability satisfying TELCORDIA GR-468-CORE. The LPD 3080 coaxial devices are available with either a 245 um or 900 um jacketed fiber and are available at two back reflection levels. Product Features InGaAs PIN Photodiode Low Dark Current High Responsivity Low PDL Miniature Package Low Back Reflection RoHS Compliant Product Applications DWDM System Monitor EDFA Tap Monitor High Speed Receivers SDH/SONET Receivers
Datasheet
Description
OSI Laser Diode, Inc.‘s (LDI) InGaAs PIN detector provides both small size and high performance in a miniature coaxial module. Designed to provide high responsivity and low leakage, LDI’s detector modules exhibit low back reflection along with low polarization dependent loss (PDL). The detector module offers high reliability satisfying TELCORDIA GR-468-CORE. The LPD 3080 coaxial devices are available with either a 245 um or 900 um jacketed fiber and are available at two back reflection levels. Product Features InGaAs PIN Photodiode Low Dark Current High Responsivity Low PDL Miniature Package Low Back Reflection RoHS Compliant Product Applications DWDM System Monitor EDFA Tap Monitor High Speed Receivers SDH/SONET Receivers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupled InGaAs PIN Photodiode Modules -  - OSI Optoelectronics
Hawthorne, CA, United States
Fiber Coupled InGaAs PIN Photodiode Modules
Fiber Coupled InGaAs PIN Photodiode Modules
OSI Laser Diode, Inc.‘s (LDI) InGaAs PIN detector provides both small size and high performance in a miniature coaxial module. Designed to provide high responsivity and low leakage, LDI’s detector modules exhibit low back reflection along with low polarization dependent loss (PDL). The detector module offers high reliability satisfying TELCORDIA GR-468-CORE. The LPD 3080 coaxial devices are available with either a 245 um or 900 um jacketed fiber and are available at two back reflection levels. Product Features InGaAs PIN Photodiode Low Dark Current High Responsivity Low PDL Miniature Package Low Back Reflection RoHS Compliant Product Applications DWDM System Monitor EDFA Tap Monitor High Speed Receivers SDH/SONET Receivers

OSI Laser Diode, Inc.‘s (LDI) InGaAs PIN detector provides both small size and high performance in a miniature coaxial module. Designed to provide high responsivity and low leakage, LDI’s detector modules exhibit low back reflection along with low polarization dependent loss (PDL). The detector module offers high reliability satisfying TELCORDIA GR-468-CORE. The LPD 3080 coaxial devices are available with either a 245 um or 900 um jacketed fiber and are available at two back reflection levels.

Product Features

  • InGaAs PIN Photodiode
  • Low Dark Current
  • High Responsivity
  • Low PDL
  • Miniature Package
  • Low Back Reflection
  • RoHS Compliant

Product Applications

  • DWDM System Monitor
  • EDFA Tap Monitor
  • High Speed Receivers
  • SDH/SONET Receivers
Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Name Fiber Coupled InGaAs PIN Photodiode Modules
Photodiode Type PIN Photodiode
Photodiode Spectral Response UV (optional feature); IR (optional feature)
Spectral Response Range 245 to 900 nm (2450 to 9000 Å)
Photodiode Material Indium Gallium Arsenide
Photodiode Package Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S9075 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength 620 nm (6200 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Silicon Avalanche Photodiode - APD-500 - OSI Optoelectronics
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
View Details