OSI Optoelectronics Quadrant Photodiode FCI-InGaAs-Q1000

Description
FCI-InGaAs-QXXX series are large active area InGaAs photodiodes segmented into four separate active areas. These photodiodes come in 1mm and 3mm active area diameter. The InGaAs Quad series with high response uniformity and the low cross talk between the elements are ideal for accurate nulling or centering applications as well as beam profiling applications. They exhibit excellent responsivity from 1100nm to 1620nm, and are stable over time and temperature, and fast response times necessary for high speed or pulse operation. The photodiodes are packaged in isolated TO-5 or TO-8 cans with a broadband double sided AR coated flat window, and also can be mounted on ceramic substrate per request.
Datasheet
Description
FCI-InGaAs-QXXX series are large active area InGaAs photodiodes segmented into four separate active areas. These photodiodes come in 1mm and 3mm active area diameter. The InGaAs Quad series with high response uniformity and the low cross talk between the elements are ideal for accurate nulling or centering applications as well as beam profiling applications. They exhibit excellent responsivity from 1100nm to 1620nm, and are stable over time and temperature, and fast response times necessary for high speed or pulse operation. The photodiodes are packaged in isolated TO-5 or TO-8 cans with a broadband double sided AR coated flat window, and also can be mounted on ceramic substrate per request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quadrant Photodiode - FCI-InGaAs-Q1000 - OSI Optoelectronics
Hawthorne, CA, United States
Quadrant Photodiode
FCI-InGaAs-Q1000
Quadrant Photodiode FCI-InGaAs-Q1000
FCI-InGaAs-QXXX series are large active area InGaAs photodiodes segmented into four separate active areas. These photodiodes come in 1mm and 3mm active area diameter. The InGaAs Quad series with high response uniformity and the low cross talk between the elements are ideal for accurate nulling or centering applications as well as beam profiling applications. They exhibit excellent responsivity from 1100nm to 1620nm, and are stable over time and temperature, and fast response times necessary for high speed or pulse operation. The photodiodes are packaged in isolated TO-5 or TO-8 cans with a broadband double sided AR coated flat window, and also can be mounted on ceramic substrate per request.

FCI-InGaAs-QXXX series are large active area InGaAs photodiodes segmented into four separate active areas. These photodiodes come in 1mm and 3mm active area diameter. The InGaAs Quad series with high response uniformity and the low cross talk between the elements are ideal for accurate nulling or centering applications as well as beam profiling applications. They exhibit excellent responsivity from 1100nm to 1620nm, and are stable over time and temperature, and fast response times necessary for high speed or pulse operation. The photodiodes are packaged in isolated TO-5 or TO-8 cans with a broadband double sided AR coated flat window, and also can be mounted on ceramic substrate per request.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Number FCI-InGaAs-Q1000
Product Name Quadrant Photodiode
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 1100 to 1620 nm (11000 to 16200 Å)
Photodiode Material Indium Gallium Arsenide
Photodiode Package TO-5 or TO-8
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 200-1100 nm - 819D-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Photodiode Material Silicon
View Details