OSI Optoelectronics Photodiode FCI-HR008

Description
OSI Optoelectronics' family of large active area and high speed silicon detector series are designed to reliably support short-haul data communications applications. All exhibit low dark current and low capacitance at 3.3V bias. The base unit comes in a 3 pin TO-46 package with micro lens cap or AR coated flat window. Standard fiber optic receptacles (FC, ST, SC, and SMA) allow easy integration of OSI Optoelectronics' fast silicon photodiodes into systems.
Datasheet
Description
OSI Optoelectronics' family of large active area and high speed silicon detector series are designed to reliably support short-haul data communications applications. All exhibit low dark current and low capacitance at 3.3V bias. The base unit comes in a 3 pin TO-46 package with micro lens cap or AR coated flat window. Standard fiber optic receptacles (FC, ST, SC, and SMA) allow easy integration of OSI Optoelectronics' fast silicon photodiodes into systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode - FCI-HR008 - OSI Optoelectronics
Hawthorne, CA, United States
Photodiode
FCI-HR008
Photodiode FCI-HR008
OSI Optoelectronics' family of large active area and high speed silicon detector series are designed to reliably support short-haul data communications applications. All exhibit low dark current and low capacitance at 3.3V bias. The base unit comes in a 3 pin TO-46 package with micro lens cap or AR coated flat window. Standard fiber optic receptacles (FC, ST, SC, and SMA) allow easy integration of OSI Optoelectronics' fast silicon photodiodes into systems.

OSI Optoelectronics' family of large active area and high speed silicon detector series are designed to reliably support short-haul data communications applications. All exhibit low dark current and low capacitance at 3.3V bias. The base unit comes in a 3 pin TO-46 package with micro lens cap or AR coated flat window. Standard fiber optic receptacles (FC, ST, SC, and SMA) allow easy integration of OSI Optoelectronics' fast silicon photodiodes into systems.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Number FCI-HR008
Product Name Photodiode
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 1100 to 1650 nm (11000 to 16500 Å)
Photodiode Material Silicon
Photodiode Package TO-46
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S8664-50K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 600 nm (6000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 1125-1256-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Spectral Response Visible
Spectral Response Range 190 to 570 nm (1900 to 5700 Å)
Peak Sensitivity Wavelength 440 nm (4400 Å)
View Details