FCI-InGaAs-XXX-CCER with active area sizes of 70µm, 120µm, 300µm, 400µm, 500µm are part of OSI Optoelectronics' high speed IR sensitive photodiodes mounted on gull wing ceramic substrates with glass windows. These devices have a glass window attached to the ceramic where fibers can be epoxy or eutectic mounted onto the ceramic substrate. These devices can be provided with custom AR coated windows.
| OSI Optoelectronics | |
|---|---|
| Product Category | Photodiodes |
| Product Number | FCI-InGaAS-300CCER |
| Product Name | Chip on Carrier Photodiode |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | IR |
| Spectral Response Range | 900 to 1700 nm (9000 to 17000 Å) |
| Peak Sensitivity Wavelength | 1550 nm (15500 Å) |
| Photodiode Material | Indium Gallium Arsenide |