FCI-InGaAs-300B1XX series are multifunctional backside illuminated photodiode/arrays. They come standard in a single element diode or 4 - or 8- elements array with active area of 300µm. These back illuminated InGaAs photodiode/arrays are designed to be flip chip mounted (active area facing up), or assembled face down minimizing the overall dimensions. These low inductance, low dark current, and low capacitance back illuminated photodiode /arrays come with ot without ceramic substrates.
| OSI Optoelectronics | |
|---|---|
| Product Category | Photodiodes |
| Product Number | FCI-InGaAs-300B1 |
| Product Name | Back Illuminated InGaAs Photodiode Array |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | IR |
| Spectral Response Range | 900 to 1700 nm (9000 to 17000 Å) |
| Peak Sensitivity Wavelength | 1550 nm (15500 Å) |
| Photodiode Material | Indium Gallium Arsenide |