OSI Optoelectronics Photodiode FCI-InGaAs-300

Description
FCI-H155/622M-InGaAs -70 series are high-speed 70µm InGaAs photodetector integrated with wide dynamic range transimpedance amplifier. Combining the detector with the TIA in a hermetically sealed 4 pin TO-46 package provides ideal conditions for high-speed signal detection and amplification. Low capacitance, low dark current and high responsivity of the detector, along with low noise characteristics of the integrated TIA, give rise to excellent sensitivity. In practice, these devices are ideal for datacom and telecom applications. Cost effective TO-46 packages come standard with a lensed cap for design simplification, or with a broadband double-sided AR coated flat window. The FCI-H155/622M-InGaAs -70 series are also offered with FC, SC, ST and SMA receptacles.
Request a Quote Datasheet
Description
FCI-H155/622M-InGaAs -70 series are high-speed 70µm InGaAs photodetector integrated with wide dynamic range transimpedance amplifier. Combining the detector with the TIA in a hermetically sealed 4 pin TO-46 package provides ideal conditions for high-speed signal detection and amplification. Low capacitance, low dark current and high responsivity of the detector, along with low noise characteristics of the integrated TIA, give rise to excellent sensitivity. In practice, these devices are ideal for datacom and telecom applications. Cost effective TO-46 packages come standard with a lensed cap for design simplification, or with a broadband double-sided AR coated flat window. The FCI-H155/622M-InGaAs -70 series are also offered with FC, SC, ST and SMA receptacles.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode - FCI-InGaAs-300 - OSI Optoelectronics
Hawthorne, CA, United States
Photodiode
FCI-InGaAs-300
Photodiode FCI-InGaAs-300
FCI-H155/622M-InGaAs -70 series are high-speed 70µm InGaAs photodetector integrated with wide dynamic range transimpedance amplifier. Combining the detector with the TIA in a hermetically sealed 4 pin TO-46 package provides ideal conditions for high-speed signal detection and amplification. Low capacitance, low dark current and high responsivity of the detector, along with low noise characteristics of the integrated TIA, give rise to excellent sensitivity. In practice, these devices are ideal for datacom and telecom applications. Cost effective TO-46 packages come standard with a lensed cap for design simplification, or with a broadband double-sided AR coated flat window. The FCI-H155/622M-InGaAs -70 series are also offered with FC, SC, ST and SMA receptacles.

FCI-H155/622M-InGaAs-70 series are high-speed 70µm InGaAs photodetector integrated with wide dynamic range transimpedance amplifier. Combining the detector with the TIA in a hermetically sealed 4 pin TO-46 package provides ideal conditions for high-speed signal detection and amplification. Low capacitance, low dark current and high responsivity of the detector, along with low noise characteristics of the integrated TIA, give rise to excellent sensitivity. In practice, these devices are ideal for datacom and telecom applications. Cost effective TO-46 packages come standard with a lensed cap for design simplification, or with a broadband double-sided AR coated flat window. The FCI-H155/622M-InGaAs-70 series are also offered with FC, SC, ST and SMA receptacles.

Supplier's Site Datasheet
Photodiodes - 1837116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1837116
Photodiodes 1837116
High Speed InGaAs Photodiode,300um

High Speed InGaAs Photodiode,300um

Supplier's Site
Photodiodes - 1837147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
1837147
Photodiodes 1837147
High Speed InGaAs Photodiode,300um

High Speed InGaAs Photodiode,300um

Supplier's Site

Technical Specifications

  OSI Optoelectronics RS Components, Ltd.
Product Category Photodiodes Photodiodes
Product Number FCI-InGaAs-300 1837116
Product Name Photodiode Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR IR
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å) 900 to 1700 nm (9000 to 17000 Å)
Photodiode Material Indium Gallium Arsenide Ingaas
Photodiode Package TO-46 To-46
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 400-1100 nm - 819C-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si photodiode arrays with amplifier - S11865-128 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 200 to 1000 nm (2000 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Photodiodes - 2640-RD100A-ND - DigiKey
OSI Optoelectronics
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 950 nm (9500 Å)
Photodiode Package THT
View Details