Silicon Avalanche Photodiodes make use of internal multiplication to achieve gain due to impact ionization. The result is the optimized series of high Responsivity devices, exhibiting excellent sensitivity. OSI Optoelectronics offers several sizes of detectors that are available with flat windows or ball lenses for optical fiber applications.
| OSI Optoelectronics | |
|---|---|
| Product Category | Photodiodes |
| Product Number | APD-3000 |
| Product Name | Silicon Avalanche Photodiode |
| Photodiode Type | Avalanche Photodiode |
| Photodiode Spectral Response | Visible; IR |
| Spectral Response Range | 350 to 1100 nm (3500 to 11000 Å) |
| Peak Sensitivity Wavelength | 820 nm (8200 Å) |
| Photodiode Material | Silicon |