Broadcom Inc. 5 MBd High Performance Link Receiver HFBR-2531ETZ

Description
Avago's 5 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-25xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Receiver series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd Robust Versatile Link Receiver is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-25xxETZ 5 MBd Robust Versatile Link Receiver family are fully guaranteed from -40° to 85°C.
Request a Quote Datasheet
Description
Avago's 5 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-25xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Receiver series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd Robust Versatile Link Receiver is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-25xxETZ 5 MBd Robust Versatile Link Receiver family are fully guaranteed from -40° to 85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 MBd High Performance Link Receiver - HFBR-2531ETZ - Broadcom Inc.
San Jose, CA, USA
5 MBd High Performance Link Receiver
HFBR-2531ETZ
5 MBd High Performance Link Receiver HFBR-2531ETZ
Avago's 5 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-25xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Receiver series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd Robust Versatile Link Receiver is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-25xxETZ 5 MBd Robust Versatile Link Receiver family are fully guaranteed from -40° to 85°C.

Avago's 5 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-25xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Receiver series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security.
The design of our 5 MBd Robust Versatile Link Receiver is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-25xxETZ 5 MBd Robust Versatile Link Receiver family are fully guaranteed from -40° to 85°C.

Supplier's Site
Fibre Optic Transmitters - 334856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
334856
Fibre Optic Transmitters 334856
V-Link Vert 5MBd Rx RoHS Ext Temp

V-Link Vert 5MBd Rx RoHS Ext Temp

Supplier's Site
Fiber Optic Receivers - 516-3629-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-3629-ND
Fiber Optic Receivers 516-3629-ND
Fiber Optic Receiver General Purpose 5MBd -21.6dBm 4.75V ~ 5.25V 3.5mA

Fiber Optic Receiver General Purpose 5MBd -21.6dBm 4.75V ~ 5.25V 3.5mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Transmitters Fiber Optic Receivers
Product Number HFBR-2531ETZ 334856 516-3629-ND
Product Name 5 MBd High Performance Link Receiver Fibre Optic Transmitters Fiber Optic Receivers
Data Rate 5 Mbps 0.0050 Gbps 5 Mbps
Signal Output: Transistor-Transistor Logic
Stand Alone Stand Alone
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Fiber-Optic Receiver, Adjustable, 320-1000 nm, 10 MHz, 8-32 [Phase out] - 2107-FC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fibre Optic Receivers - 2707761 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details
20 GHz RF/Fiber Optic Receiver - MP-6000RX - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Single mode
Connector Type FC (optional feature); SC (optional feature)
View Details