OSI Optoelectronics 75 um InGaAs APD Module

Description
The LAPD 1550-80R is a 75 um InGaAs APD housed in a hermetic 3 pin TO46 Package. The low noise and high sensitivity of the LAPD 1550-80R APD makes it ideal for use in range finding, sensors, OTDRs and any other low light level detection application. Product Features Low Noise High Sensitivity 75 um Active Area High Speed 2 GHz Standard TO46 Package RoHS Compliant Product Applications Range finding Sensors OTDRs
Description
The LAPD 1550-80R is a 75 um InGaAs APD housed in a hermetic 3 pin TO46 Package. The low noise and high sensitivity of the LAPD 1550-80R APD makes it ideal for use in range finding, sensors, OTDRs and any other low light level detection application. Product Features Low Noise High Sensitivity 75 um Active Area High Speed 2 GHz Standard TO46 Package RoHS Compliant Product Applications Range finding Sensors OTDRs

Suppliers

Company
Product
Description
Supplier Links
75 um InGaAs APD Module -  - OSI Optoelectronics
Hawthorne, CA, United States
75 um InGaAs APD Module
75 um InGaAs APD Module
The LAPD 1550-80R is a 75 um InGaAs APD housed in a hermetic 3 pin TO46 Package. The low noise and high sensitivity of the LAPD 1550-80R APD makes it ideal for use in range finding, sensors, OTDRs and any other low light level detection application. Product Features Low Noise High Sensitivity 75 um Active Area High Speed 2 GHz Standard TO46 Package RoHS Compliant Product Applications Range finding Sensors OTDRs

The LAPD 1550-80R is a 75 um InGaAs APD housed in a hermetic 3 pin TO46 Package. The low noise and high sensitivity of the LAPD 1550-80R APD makes it ideal for use in range finding, sensors, OTDRs and any other low light level detection application.

Product Features

  • Low Noise
  • High Sensitivity
  • 75 um Active Area
  • High Speed 2 GHz
  • Standard TO46 Package
  • RoHS Compliant

Product Applications

  • Range finding
  • Sensors
  • OTDRs
Supplier's Site

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Name 75 um InGaAs APD Module
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 800 to 1700 nm (8000 to 17000 Å)
Photodiode Material Indium Gallium Arsenide
Photodiode Package Hermetic 3 Pin TO46 Package
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiode arrays - S14833 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Multi-Element Linear Photodiode Array - A5C-35 - OSI Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
2 suppliers