OSI Optoelectronics Back Illuminated SMT Photodiodes 33BI-SMT

Description
The BI-SMT product series are single channel back-illuminated photodiodes specifically designed to minimize 'dead' areas at the edge of the device. Each device is designed on a package with dimensions very similar to the chip itself. This design allows for multiple detectors to be arranged in a tiled format and offers ease of coupling to a scintillator.
Datasheet
Description
The BI-SMT product series are single channel back-illuminated photodiodes specifically designed to minimize 'dead' areas at the edge of the device. Each device is designed on a package with dimensions very similar to the chip itself. This design allows for multiple detectors to be arranged in a tiled format and offers ease of coupling to a scintillator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Back Illuminated SMT Photodiodes - 33BI-SMT - OSI Optoelectronics
Hawthorne, CA, United States
Back Illuminated SMT Photodiodes
33BI-SMT
Back Illuminated SMT Photodiodes 33BI-SMT
The BI-SMT product series are single channel back-illuminated photodiodes specifically designed to minimize 'dead' areas at the edge of the device. Each device is designed on a package with dimensions very similar to the chip itself. This design allows for multiple detectors to be arranged in a tiled format and offers ease of coupling to a scintillator.

The BI-SMT product series are single channel back-illuminated photodiodes specifically designed to minimize 'dead' areas at the edge of the device. Each device is designed on a package with dimensions very similar to the chip itself. This design allows for multiple detectors to be arranged in a tiled format and offers ease of coupling to a scintillator.

Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Photodiodes
Product Number 33BI-SMT
Product Name Back Illuminated SMT Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 540 to 920 nm (5400 to 9200 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Radiometric & Photometric Photodiode - PIN-555APß - OSI Optoelectronics
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 450 to 700 nm (4500 to 7000 Å)
View Details