ORAFOL Fresnel Optics GmbH Negative Fresnel Lense DC 427L neg

Description
A negative Fresnel lens is the opposite of a positive Fresnel lens with diverging light rays. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Fresnel Conjugate: infinite Plano Conjugate: -205.7
Request a Quote
Description
A negative Fresnel lens is the opposite of a positive Fresnel lens with diverging light rays. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Fresnel Conjugate: infinite Plano Conjugate: -205.7
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC 427L neg is a negative Fresnel lens designed to diverge light rays, with a focal length of -205.7 mm at 546 nm in PMMA, a clear aperture of 0.508 mm, a thickness of 1.8 mm, and a plano conjugate distance of 302.0 mm. The lens is manufactured from PMMA with a refractive index of 1.49 and is standard for infinity-to-focal-length conjugation. Dimensions beyond the clear aperture may extend up to 5-20 mm, and custom modifications are available upon request.

Datasheet Summary
Powered by GS/AI

The DC 427L neg is a negative Fresnel lens designed to diverge light rays, with a focal length of -205.7 mm at 546 nm in PMMA, a clear aperture of 0.508 mm, a thickness of 1.8 mm, and a plano conjugate distance of 302.0 mm. The lens is manufactured from PMMA with a refractive index of 1.49 and is standard for infinity-to-focal-length conjugation. Dimensions beyond the clear aperture may extend up to 5-20 mm, and custom modifications are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Negative Fresnel Lense - DC 427L neg - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Negative Fresnel Lense
DC 427L neg
Negative Fresnel Lense DC 427L neg
A negative Fresnel lens is the opposite of a positive Fresnel lens with diverging light rays. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Fresnel Conjugate: infinite Plano Conjugate: -205.7

A negative Fresnel lens is the opposite of a positive Fresnel lens with diverging light rays.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.508
  • Fresnel Conjugate: infinite
  • Plano Conjugate: -205.7
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number DC 427L neg
Product Name Negative Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 205 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 283 mm (11.13 inch)
View Details
Lenticular - LN 692 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
View Details
Lenticular - LN 692 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
View Details
Lenticular - LN 665 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
View Details