ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 252

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.076 Fresnel Conjugate: 48.3 Plano Conjugate: infinite
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.076 Fresnel Conjugate: 48.3 Plano Conjugate: infinite
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed for light management, with SC 252 having a focal length of 48.3 mm, a clear aperture of 63.3 mm, and a thickness of 1.8 mm, with an infinite plano conjugate and a facet spacing of 48.3 mm. The standard material is PMMA, and the lens is optimized for 546 nm wavelength. The thickness of 1.8 mm is standard, with other thicknesses ≥ 0.8 mm available upon request. Outside diameter may extend up to 5-20 mm beyond the clear aperture.

Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed for light management, with SC 252 having a focal length of 48.3 mm, a clear aperture of 63.3 mm, and a thickness of 1.8 mm, with an infinite plano conjugate and a facet spacing of 48.3 mm. The standard material is PMMA, and the lens is optimized for 546 nm wavelength. The thickness of 1.8 mm is standard, with other thicknesses ≥ 0.8 mm available upon request. Outside diameter may extend up to 5-20 mm beyond the clear aperture.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 252 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 252
Positive Fresnel Lense SC 252
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.076 Fresnel Conjugate: 48.3 Plano Conjugate: infinite

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.076
  • Fresnel Conjugate: 48.3
  • Plano Conjugate: infinite
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 252
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 921 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 254 mm (9.98 inch)
View Details
Negative Fresnel Lense - DC 1100L neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -186 mm (-7.31 inch)
View Details
Positive Fresnel Lense - SC 231 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 16.3 mm (0.6417 inch)
View Details
Positive Fresnel Lense - SC 223 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 153 mm (6.02 inch)
View Details