ORAFOL Fresnel Optics GmbH Negative Fresnel Lense DC 1100L neg

Description
A negative Fresnel lens is the opposite of a positive Fresnel lens with diverging light rays. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Fresnel Conjugate: infinite Plano Conjugate: -185.8
Request a Quote
Description
A negative Fresnel lens is the opposite of a positive Fresnel lens with diverging light rays. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Fresnel Conjugate: infinite Plano Conjugate: -185.8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC 1100L neg is a negative Fresnel lens designed to diverge light rays, with a focal length of -185.8 mm at 546 nm in PMMA, a clear aperture of 0.508 mm, and a standard thickness of 1.8 mm. The lens is optimized for infinity conjugate on the plano side and -185.8 mm conjugate on the Fresnel side, with an outside diameter up to 20 mm beyond the clear aperture. The standard material is PMMA with a refractive index of 1.49.

Datasheet Summary
Powered by GS/AI

The DC 1100L neg is a negative Fresnel lens designed to diverge light rays, with a focal length of -185.8 mm at 546 nm in PMMA, a clear aperture of 0.508 mm, and a standard thickness of 1.8 mm. The lens is optimized for infinity conjugate on the plano side and -185.8 mm conjugate on the Fresnel side, with an outside diameter up to 20 mm beyond the clear aperture. The standard material is PMMA with a refractive index of 1.49.

Suppliers

Company
Product
Description
Supplier Links
Negative Fresnel Lense - DC 1100L neg - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Negative Fresnel Lense
DC 1100L neg
Negative Fresnel Lense DC 1100L neg
A negative Fresnel lens is the opposite of a positive Fresnel lens with diverging light rays. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Fresnel Conjugate: infinite Plano Conjugate: -185.8

A negative Fresnel lens is the opposite of a positive Fresnel lens with diverging light rays.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.508
  • Fresnel Conjugate: infinite
  • Plano Conjugate: -185.8
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number DC 1100L neg
Product Name Negative Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 241 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 51 mm (2.01 inch)
View Details
Positive Fresnel Lense - SC 256 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 26.6 mm (1.05 inch)
View Details
Positive Fresnel Lense - SC 943 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 502 mm (19.77 inch)
View Details
Fresnel Cylindrical Lense - CY 575 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Cylindrical Lens
Focal Length 12.7 mm (0.5000 inch)
View Details