Positive Fresnel lenses manage light for collimation, focusing, or finite conjugate applications. The SC 242 lens has a focal length of 101.1 mm, a clear aperture of 85.8 mm, and a thickness of 1.8 mm, with the plano side conjugate at infinity and the Fresnel side conjugate at 101.1 mm. The lens is fabricated from PMMA with a refractive index of 1.49 and is designed for 546 nm wavelength operation.
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.
The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.
| ORAFOL Fresnel Optics GmbH | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | SC 242 |
| Product Name | Positive Fresnel Lense |
| Lens Type | Fresnel Lens |