ORAFOL Fresnel Optics GmbH Fresnel Cylindrical Lense CY 570

Description
A Fresnel cylindrical lens has a linear fresnel structure. It collects light in one direction and the result is a line image instead of a point image. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: 390.5 Plano Conjugate: 211.7
Request a Quote
Description
A Fresnel cylindrical lens has a linear fresnel structure. It collects light in one direction and the result is a line image instead of a point image. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: 390.5 Plano Conjugate: 211.7
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY 570 is a cylindrical Fresnel lens designed to focus light along one axis, with a facet spacing of 138.0 mm, a focal length of 390.5 mm on the Fresnel side, and 211.7 mm on the plano side, both referenced to 546 nm light in PMMA. It has a clear aperture of 142.6 x 117.0 mm² and a standard thickness of 1.8 mm. The lens is made of PMMA with a refractive index of 1.49 and relative dispersion of 58.

Datasheet Summary
Powered by GS/AI

The CY 570 is a cylindrical Fresnel lens designed to focus light along one axis, with a facet spacing of 138.0 mm, a focal length of 390.5 mm on the Fresnel side, and 211.7 mm on the plano side, both referenced to 546 nm light in PMMA. It has a clear aperture of 142.6 x 117.0 mm² and a standard thickness of 1.8 mm. The lens is made of PMMA with a refractive index of 1.49 and relative dispersion of 58.

Suppliers

Company
Product
Description
Supplier Links
Fresnel Cylindrical Lense - CY 570 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Fresnel Cylindrical Lense
CY 570
Fresnel Cylindrical Lense CY 570
A Fresnel cylindrical lens has a linear fresnel structure. It collects light in one direction and the result is a line image instead of a point image. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: 390.5 Plano Conjugate: 211.7

A Fresnel cylindrical lens has a linear fresnel structure. It collects light in one direction and the result is a line image instead of a point image.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.254
  • Fresnel Conjugate: 390.5
  • Plano Conjugate: 211.7
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number CY 570
Product Name Fresnel Cylindrical Lense
Lens Type Cylindrical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 264 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 235 mm (9.24 inch)
View Details
Positive Fresnel Lense - SC 265 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 386 mm (15.18 inch)
View Details
Positive Fresnel Lense - SC 241 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 51 mm (2.01 inch)
View Details
Positive Fresnel Lense - SC 250 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 69.6 mm (2.74 inch)
View Details