Safety Interlock Switch with Guard Door Locking
Conforms to EN1088, EN60947-5-1, EN292, EN60204-1
UL and C-UL listed, BG approved
High locking force of 1,500 N (337 lb.) locks guard door shut until machine is safe to enter
IP67 (NEMA 6) enclosure withstands water washdown
Door and lock monitoring - the TL4024 has a total of 4 contacts: 2 N/C safety + 1 contact for door position monitoring + 1 contact for lock monitoring
Unlocking is possible with a back load on the door to satisfy the demands of high cycle time applications
Narrow profile enables mounting to 2 in. square tubing or in applications with space restrictions
Rotatable head - the rotatable head provides 8 actuator entry positions to satisfy most installation requirements
Optional key release - this option on power-to-unlock models allows manual unlocking of the guard door
Optional slide bolt with integral door handle aids installation on sliding and swinging guard doors
Two LED (red/green) status indicators on the lid may be wired to suit the application
Safety Interlock Switch with Guard Door Locking
Conforms to EN1088, EN60947-5-1, EN292, EN60204-1
- UL and C-UL listed, BG approved
- High locking force of 1,500 N (337 lb.) locks guard door shut until machine is safe to enter
- IP67 (NEMA 6) enclosure withstands water washdown
- Door and lock monitoring - the TL4024 has a total of 4 contacts: 2 N/C safety + 1 contact for door position monitoring + 1 contact for lock monitoring
- Unlocking is possible with a back load on the door to satisfy the demands of high cycle time applications
- Narrow profile enables mounting to 2 in. square tubing or in applications with space restrictions
- Rotatable head - the rotatable head provides 8 actuator entry positions to satisfy most installation requirements
- Optional key release - this option on power-to-unlock models allows manual unlocking of the guard door
- Optional slide bolt with integral door handle aids installation on sliding and swinging guard doors
- Two LED (red/green) status indicators on the lid may be wired to suit the application