Euchner-U.S.A., Inc. RFID Safety Switch CES-I-AP

Description
CES-I-AP Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems feature an inductive read head with built-in evaluation and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The non-contact safety switch CES-I-C04 is suitable for systems on which a large number of safety doors need to be monitored. The small design of the actuator and read head (included integrated evaluation unit) allows easy mounting on the safety guard. Features Combination read head and evaluation unit Very small design 3 active faces Monitoring output LED diagnostics Both AP and AR versions are available Benefits Achieves the highest level of safety Highest protection against tampering Short circuit detection by pulsed signals Non-contact system Overcomes misalignment issues Vibration resistant Fast diagnostics with LEDs Suitable for left or right hinged doors Long operational life Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature Technical Up to safety Category 4/PLe M12 or M8 connector Environmental Protection IP67 / IP69K (M8) Ambient operating temperature -25 to +65C Operating voltage 24VDC +/- 15% Current consumption 35mA Dimensions 42mm x 25mm x 18mm Safety output 150mA max load Monitoring output 50mA max load
Datasheet
Description
CES-I-AP Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems feature an inductive read head with built-in evaluation and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The non-contact safety switch CES-I-C04 is suitable for systems on which a large number of safety doors need to be monitored. The small design of the actuator and read head (included integrated evaluation unit) allows easy mounting on the safety guard. Features Combination read head and evaluation unit Very small design 3 active faces Monitoring output LED diagnostics Both AP and AR versions are available Benefits Achieves the highest level of safety Highest protection against tampering Short circuit detection by pulsed signals Non-contact system Overcomes misalignment issues Vibration resistant Fast diagnostics with LEDs Suitable for left or right hinged doors Long operational life Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature Technical Up to safety Category 4/PLe M12 or M8 connector Environmental Protection IP67 / IP69K (M8) Ambient operating temperature -25 to +65C Operating voltage 24VDC +/- 15% Current consumption 35mA Dimensions 42mm x 25mm x 18mm Safety output 150mA max load Monitoring output 50mA max load
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Safety Switch - CES-I-AP - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
RFID Safety Switch
CES-I-AP
RFID Safety Switch CES-I-AP
CES-I-AP Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems feature an inductive read head with built-in evaluation and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The non-contact safety switch CES-I-C04 is suitable for systems on which a large number of safety doors need to be monitored. The small design of the actuator and read head (included integrated evaluation unit) allows easy mounting on the safety guard. Features Combination read head and evaluation unit Very small design 3 active faces Monitoring output LED diagnostics Both AP and AR versions are available Benefits Achieves the highest level of safety Highest protection against tampering Short circuit detection by pulsed signals Non-contact system Overcomes misalignment issues Vibration resistant Fast diagnostics with LEDs Suitable for left or right hinged doors Long operational life Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature Technical Up to safety Category 4/PLe M12 or M8 connector Environmental Protection IP67 / IP69K (M8) Ambient operating temperature -25 to +65C Operating voltage 24VDC +/- 15% Current consumption 35mA Dimensions 42mm x 25mm x 18mm Safety output 150mA max load Monitoring output 50mA max load

CES-I-AP Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems feature an inductive read head with built-in evaluation and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The non-contact safety switch CES-I-C04 is suitable for systems on which a large number of safety doors need to be monitored. The small design of the actuator and read head (included integrated evaluation unit) allows easy mounting on the safety guard.

Features

  • Combination read head and evaluation unit
  • Very small design
  • 3 active faces
  • Monitoring output
  • LED diagnostics
  • Both AP and AR versions are available

Benefits

  • Achieves the highest level of safety
  • Highest protection against tampering
    • Short circuit detection by pulsed signals
  • Non-contact system
    • Overcomes misalignment issues
    • Vibration resistant
  • Fast diagnostics with LEDs
  • Suitable for left or right hinged doors
  • Long operational life
  • Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature

Technical

  • Up to safety Category 4/PLe
  • M12 or M8 connector
  • Environmental Protection IP67 / IP69K (M8)
  • Ambient operating temperature -25 to +65C
  • Operating voltage 24VDC +/- 15%
  • Current consumption 35mA
  • Dimensions 42mm x 25mm x 18mm
  • Safety output 150mA max load
  • Monitoring output 50mA max load
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Noncontact Safety Interlock Switches
Product Number CES-I-AP
Product Name RFID Safety Switch
Operating Temperature -13 to 149 F (-25 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-6036768-ND - DigiKey
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Current Rating 0.4000 amps
DC Voltage Rating 30 volts
View Details
Honeywell FF Series Safety Switch and Actuator, red ABS, 1NC safety, ac, 3 m pre-wired - FF6-10-AC-03 - Honeywell Sensing & IoT
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
NO Contacts 1
NC Contacts 2
View Details
Compact Read Head - CES-I-AP C04 - Euchner-U.S.A., Inc.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Current Rating 1.5 amps
DC Voltage Rating 24 volts
View Details
Magnetically coded sensor - MN500S - ifm electronic gmbh
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Sensing (Make) Range 8 mm (0.3150 inch)
International Approvals IP 67; IP 69K; (protected cable laying), ce, cul
View Details
2 suppliers