Aratas America LLC Relays - Power Relays, Over 2 Amps G5Q-1A4 DC5

Description
Win Source Part Number: 1373424-G5Q-1A4 DC5 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Omron Electronics Inc-EMC Div Series: G5Q Package: Tray Product Status: Active Base Product Number: G5Q Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Alloy Termination Style: PC Pin Coil Voltage: 5VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 10 A Switching Voltage: 277VAC, 30VDC - Max Coil Current: 40 mA Coil Type: Non Latching Seal Rating: Sealed - Fully Coil Insulation: Class F Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.25 VDC Operate Time: 10 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 125 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1373424-G5Q-1A4 DC5 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Omron Electronics Inc-EMC Div Series: G5Q Package: Tray Product Status: Active Base Product Number: G5Q Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Alloy Termination Style: PC Pin Coil Voltage: 5VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 10 A Switching Voltage: 277VAC, 30VDC - Max Coil Current: 40 mA Coil Type: Non Latching Seal Rating: Sealed - Fully Coil Insulation: Class F Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.25 VDC Operate Time: 10 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 125 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1373424-G5Q-1A4 DC5 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1373424-G5Q-1A4 DC5
Relays - Power Relays, Over 2 Amps 1373424-G5Q-1A4 DC5
Win Source Part Number: 1373424-G5Q-1A4 DC5 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Omron Electronics Inc-EMC Div Series: G5Q Package: Tray Product Status: Active Base Product Number: G5Q Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Alloy Termination Style: PC Pin Coil Voltage: 5VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 10 A Switching Voltage: 277VAC, 30VDC - Max Coil Current: 40 mA Coil Type: Non Latching Seal Rating: Sealed - Fully Coil Insulation: Class F Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.25 VDC Operate Time: 10 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 125 Ohms

Win Source Part Number: 1373424-G5Q-1A4 DC5
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Omron Electronics Inc-EMC Div
Series: G5Q
Package: Tray
Product Status: Active
Base Product Number: G5Q
Mounting Type: Through Hole
HTSUS: 8536.41.0050
ECCN: EAR99
Contact Material: Silver Alloy
Termination Style: PC Pin
Coil Voltage: 5VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 10 A
Switching Voltage: 277VAC, 30VDC - Max
Coil Current: 40 mA
Coil Type: Non Latching
Seal Rating: Sealed - Fully
Coil Insulation: Class F
Must Operate Voltage: 3.75 VDC
Must Release Voltage: 0.25 VDC
Operate Time: 10 ms
Release Time: 5 ms
Relay Type: General Purpose
Coil Resistance: 125 Ohms

Buy Now Datasheet
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components - 89C6042 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components
89C6042
Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components 89C6042
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:10A; Product Range:G5Q Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:10A RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:10A; Product Range:G5Q Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:10A RoHS Compliant: Yes

Supplier's Site
Power Relay, Spst-No, 5Vdc, 10A, Tht Rohs Compliant Omron - 74AH4410 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 5Vdc, 10A, Tht Rohs Compliant Omron
74AH4410
Power Relay, Spst-No, 5Vdc, 10A, Tht Rohs Compliant Omron 74AH4410
POWER RELAY, SPST-NO, 5VDC, 10A, THT ROHS COMPLIANT: YES

POWER RELAY, SPST-NO, 5VDC, 10A, THT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1373424-G5Q-1A4 DC5 89C6042 74AH4410
Product Name Relays - Power Relays, Over 2 Amps Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components Power Relay, Spst-No, 5Vdc, 10A, Tht Rohs Compliant Omron
Resistance 125 ohms
Mounting PCBoard; Through Hole PCBoard; Through Hole
Features Latching Latching
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - 1762623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details