Aratas America LLC Relay, Power, Spdt, 10A, 5Vdc, Pcb; Contact Configuration Omron Electronic Components G2R1DC5

Description
RELAY, POWER, SPDT, 10A, 5VDC, PCB; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Through Hole RoHS Compliant: Yes
Datasheet
Description
RELAY, POWER, SPDT, 10A, 5VDC, PCB; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Power, Spdt, 10A, 5Vdc, Pcb; Contact Configuration Omron Electronic Components - 24C1767 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Power, Spdt, 10A, 5Vdc, Pcb; Contact Configuration Omron Electronic Components
24C1767
Relay, Power, Spdt, 10A, 5Vdc, Pcb; Contact Configuration Omron Electronic Components 24C1767
RELAY, POWER, SPDT, 10A, 5VDC, PCB; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Through Hole RoHS Compliant: Yes

RELAY, POWER, SPDT, 10A, 5VDC, PCB; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 24C1767
Product Name Relay, Power, Spdt, 10A, 5Vdc, Pcb; Contact Configuration Omron Electronic Components
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays, Over 2 Amps - G5CA-1A-H DC24 - 904206-G5CA-1A-H DC24 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
4 suppliers
Power Relays - 1762821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Single Throw
Mounting PCBoard; Pcb mount
View Details